EN
  • EN
  • DE

AD7891YSZ-1

Part No AD7891YSZ-1
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 12BIT 500K 44MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tray
Type Data Acquisition System (DAS)
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 500k
Data Interface Serial, Parallel
Voltage Supply Source Single Supply
Supply Voltage (V) 5V
Temperature Range - Operating -55°C ~ 105°C
Mounting Style SMD
Manufacturer Package 44-QFP
Supplier Device Package 44-MQFP (10x10)
Part Number Series AD7891
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811487-AD7891YSZ-1
Ultra Librarian 3D Model Ultra Librarian AD7891YSZ-1 CAD Model

Description

The AD7891YSZ-1 is a state-of-the-art, high-performance, 12-bit Analog-to-Digital Converter (ADC) from Analog Devices Inc., a renowned leader in precision high-performance data conversion technology. This ADC is designed to meet the rigorous demands of industrial, instrumentation, and medical applications where accuracy and speed are critical.

Key Features:

  • Resolution: 12-bit ADC, ensuring high precision in digital representation of analog signals.
  • Sampling Rate: Offers a fast conversion rate, enabling real-time data processing for dynamic applications.
  • Input Type: Single-ended inputs, providing ease of interfacing with sensors and other signal sources.
  • Interface: Features a user-friendly, parallel interface for straightforward connectivity with microcontrollers and digital systems.
  • Power Supply: Operates on a single 5V power supply, minimizing power requirements and simplifying system power design.
  • Package: Available in a compact, surface-mount package, the AD7891YSZ-1 is designed for space-constrained applications.

Applications:

The AD7891YSZ-1 is versatile and can be used in a wide range of applications, including:

  • Data acquisition systems
  • Process control
  • Medical instrumentation
  • Industrial automation
  • Battery-powered devices

Performance:

With its high resolution and fast sampling rate, the AD7891YSZ-1 delivers accurate and rapid data conversion, reducing latency in critical applications. Its robust design ensures reliable performance even in harsh industrial environments.

Quality and Reliability:

Analog Devices Inc. is committed to maintaining the highest quality standards, and the AD7891YSZ-1 is no exception. It has been rigorously tested to ensure performance and reliability, giving designers confidence in their system's data integrity.

For detailed specifications, application notes, and support resources, please refer to the official Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.8445 $90.8445
2+ $88.0056 $176.0112
3+ $85.1667 $255.5001
4+ $82.3278 $329.3112
5+ $73.8112 $369.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 602 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess