EN
  • EN
  • DE

CY8CTMA300E-48LTXI

Part No CY8CTMA300E-48LTXI
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054429-CY8CTMA300E-48LTXI
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY8CTMA300E-48LTXI CAD Model

Description

The CY8CTMA300E-48LTXI is a CapSense controller from Cypress Semiconductor, part of their TrueTouch Mobile family. These controllers are designed to enhance the user experience in mobile devices and other capacitive touch-sensing applications.

Overview: The CY8CTMA300E-48LTXI is a TrueTouch capacitive touchscreen controller offering advanced features like multi-finger tracking, gesture recognition, and stylus support. It is optimized for mobile devices, providing high performance and low power consumption. The controller integrates sophisticated signal processing algorithms to ensure accurate and reliable touch sensing even in noisy environments.

Applications:

  • Mobile Phones: Touchscreen interface for smartphones.
  • Tablets: Touch input for tablet devices.
  • Portable Media Players: User interface for media playback and navigation.
  • Gaming Devices: Touch controls for handheld gaming consoles.
  • Industrial Touch Panels: Human-machine interfaces (HMIs) in industrial equipment.

Features:

  • Advanced Capacitive Sensing: Provides accurate and reliable touch detection.
  • Multi-Finger Tracking: Supports simultaneous touch inputs for enhanced user interaction.
  • Gesture Recognition: Enables intuitive control through predefined gestures.
  • Stylus Support: Allows for precise input using a stylus pen.
  • Low Power Consumption: Optimized for battery-powered mobile devices.
  • High Noise Immunity: Ensures robust performance in noisy environments.
  • I2C/SPI Communication: Standard interfaces for easy integration with host processors.

Benefits:

  • Improved User Experience: Responsive and accurate touch sensing enhances user satisfaction.
  • Enhanced Functionality: Multi-finger tracking and gesture recognition enable advanced features.
  • Lower Power Consumption: Extends battery life in mobile devices.
  • Robust Performance: High noise immunity ensures reliable operation in challenging environments.
  • Easy Integration: Standard communication interfaces simplify system design.

Additional Details:

The CY8CTMA300E-48LTXI is available in a 48-pin TQFP package. It operates over a voltage range of 1.71 V to 3.6 V. Cypress provides a comprehensive suite of development tools and software libraries to facilitate the integration of the TrueTouch controller into various applications. These tools include a configuration utility, a calibration tool, and sample code for common touch gestures. The TrueTouch controllers are known for their high performance and reliability in demanding mobile applications.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
Sagami
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess