EN
  • EN
  • DE

CY8CTMA44348LQIE

Part No CY8CTMA44348LQIE
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054435-CY8CTMA44348LQIE
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY8CTMA44348LQIE CAD Model

Description

The CY8CTMA44348LQIE is a CapSense controller manufactured by Cypress Semiconductor Corp. This device is specifically designed to implement capacitive touch sensing interfaces in a variety of applications. It allows for the creation of touch buttons, sliders, touchpads, and other touch-based controls, providing a modern and intuitive user interface for electronic devices.

Applications:

  • Consumer Electronics: Implementing touch controls in smartphones, tablets, and other devices.
  • Industrial Equipment: Creating touch-based interfaces for machinery and control panels.
  • Automotive: Integrating touch controls into vehicle infotainment systems and dashboards.
  • Home Appliances: Adding touch functionality to refrigerators, ovens, and other appliances.
  • Medical Devices: Implementing touch controls in medical equipment.

Features:

  • CapSense Technology: High-performance capacitive touch sensing with advanced noise immunity.
  • Automatic Tuning: Automatically adjusts sensing parameters for optimal performance.
  • Proximity Sensing: Detects the presence of a finger or object near the touch surface.
  • Water Tolerance: Maintains reliable performance in wet or humid environments.
  • Low Power Operation: Designed for energy-efficient applications.
  • Integrated Microcontroller: Includes a microcontroller core for processing touch data and controlling peripherals.

Benefits:

  • Improved User Interface: Provides a modern and intuitive way to interact with electronic devices.
  • Robust Performance: High noise immunity and water tolerance ensure reliable operation in challenging environments.
  • Simplified Design: Automatic tuning and integrated features simplify development.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Reduced System Cost: Eliminates the need for mechanical buttons and switches.

The CY8CTMA44348LQIE supports a wide range of touch sensor configurations, including self-capacitance and mutual-capacitance sensors. It features advanced noise filtering algorithms to minimize the effects of electrical noise and interference. The device also includes built-in diagnostics for detecting sensor faults and other issues. The integrated microcontroller core can be used to implement custom touch processing algorithms and control external devices. Cypress provides a comprehensive development environment, including a software library and configuration tools, to simplify the development process.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0266
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Kemet
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess