EN
  • EN
  • DE

HF32FV/12-HSF(335)(257)

Part No HF32FV/12-HSF(335)(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062567-HF32FV/12-HSF(335)(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF32FV/12-HSF(335)(257) CAD Model

Description

The HF32FV/12-HSF(335)(257) is a miniature electromagnetic relay manufactured by HongFa. This relay is engineered for applications requiring a higher level of environmental protection and reliable performance. Its compact design and sealed construction make it suitable for demanding industrial environments and sensitive electronic equipment.

Applications:

  • Industrial automation systems
  • Process control equipment
  • Automotive electronics
  • Medical devices
  • Testing and measurement instruments

Features:

  • Miniature size for space-saving installation
  • Contact form: SPDT (Single Pole Double Throw)
  • Contact rating: 5A at 250VAC / 30VDC
  • Coil voltage: 12VDC
  • Sealed construction (wash tight)
  • High sensitivity
  • RoHS compliant

Benefits:

  • Enhanced protection against dust, moisture, and other contaminants due to its sealed construction, ensuring consistent and reliable performance.
  • Compact size allows for high-density mounting in space-constrained applications.
  • Low coil power consumption contributes to energy efficiency and reduces heat generation.
  • Versatile SPDT contact configuration provides flexible switching options for various circuit designs.
  • RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The HF32FV series relays are designed for applications where resistance to environmental factors is crucial. The 'HSF' suffix likely indicates a high-sensitivity version with a fully sealed (wash tight) construction. The 12VDC coil voltage is a common standard and provides compatibility with a wide range of power supplies. The '(335)' and '(257)' may relate to date codes, production tracking identifiers, or internal manufacturing codes and can be disregarded for general application understanding. This relay provides excellent performance and longevity in challenging environments.

Technical Specifications:

Contact Resistance: 50 mOhm (max)
Operate Time: 8ms (max)
Release Time: 5ms (max)
Insulation Resistance: 100 MOhm (min) at 500VDC
Dielectric Strength: 1500VAC between contacts; 2500VAC between coil and contacts
Operating Temperature: -40°C to +85°C
Weight: Approximately 6g

You May Also Be Interested in

Panasonic
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Hewlett Packard
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess