EN
  • EN
  • DE

XC6120N192NR-G

Part No XC6120N192NR-G
Manufacturer Torex Semiconductor Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842647-XC6120N192NR-G
Ultra Librarian 3D Model Ultra Librarian XC6120N192NR-G CAD Model

Description

The XC6120N192NR-G is a voltage detector IC manufactured by Torex Semiconductor. This device is designed to monitor the input voltage and output a reset signal when the voltage falls below a specific threshold. Voltage detectors, like the XC6120, are crucial components in electronic circuits, ensuring stable operation and preventing malfunctions caused by voltage drops or brownouts. This particular model is part of the XC6120 series, which is recognized for its low power consumption, high accuracy, and small package size, making it suitable for a variety of applications, especially in portable and battery-powered devices. The 'N192' in the part number likely represents a specific detection voltage (1.92V), while 'NR-G' typically designates the package type and environmental compliance (e.g., RoHS compliance).

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, or brownout events, ensuring proper initialization and operation.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge, extending battery life and protecting the battery.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies, triggering alarms or protective shutdown mechanisms.
  • Memory Protection: Safeguards data integrity by disabling write operations to memory devices when the supply voltage drops below a safe level.
  • Industrial Control Systems: Monitors voltage levels in critical control circuits to ensure reliable and safe operation.

Features

  • High-Accuracy Voltage Detection: Precisely monitors the input voltage, providing a reliable reset signal.
  • Ultra-Low Power Consumption: Minimizes power drain, making it ideal for battery-powered applications.
  • Small Package Size: Saves valuable board space, enabling compact designs.
  • Built-In Hysteresis: Prevents output oscillation around the threshold voltage, ensuring stable operation.
  • Open-Drain Output: Offers flexibility in interfacing with various logic levels and circuit configurations.

Benefits

  • Enhanced System Reliability: Prevents malfunctions and data corruption caused by voltage fluctuations.
  • Extended Battery Life: Reduces power consumption, extending the operating time of battery-powered devices.
  • Compact Designs: Allows for smaller and more efficient electronic products.
  • Simplified Circuit Design: Reduces the number of external components required, simplifying circuit design and reducing cost.
  • Protection Against Data Corruption: Safeguards critical data stored in memory devices during voltage disturbances.

Additional Details

The XC6120N192NR-G is commonly available in a SOT-23 or similar small surface-mount package. The detection voltage is approximately 1.92V. The output is generally an open-drain N-channel output, necessitating an external pull-up resistor. The operating temperature range is typically from -40°C to +85°C. This voltage detector provides a robust and efficient solution for voltage monitoring and reset generation in diverse electronic applications, particularly where low power consumption and small size are critical considerations. Always consult the official datasheet for definitive specifications.

You May Also Be Interested in

American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2575 $57.9375
550+ $0.2113 $116.2150
850+ $0.2047 $173.9950
1,170+ $0.1981 $231.7770
1,510+ $0.1915 $289.1650
2,020+ $0.1716 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess