EN
  • EN
  • DE

CY96F685RBPMC-GS-UJE1

Part No CY96F685RBPMC-GS-UJE1
Manufacturer Cypress Semiconductor Corp
Catalog OEM Souring
Description MCU 16-bit MicroControllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462322-CY96F685RBPMC-GS-UJE1
Manufacturer Cypress Semiconductor Corp
Package Tray
Product Status Obsolete
Core Processor F2MC-16FX
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I2C, LINbus, SCI, UART/USART
Peripherals DMA, LCD, LVD, POR, PWM, WDT
Number of I/O 65
Program Memory Size 160KB (160K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 14x8/10b SAR
Oscillator Type Internal
Operating Temperature -40°C ~ 105°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 80-LQFP (12x12)
Package / Case 80-LQFP
Ultra Librarian 3D Model Ultra Librarian CY96F685RBPMC-GS-UJE1 CAD Model

Description

The CY96F685RBPMC-GS-UJE1 is an innovative 16-bit microcontroller unit (MCU) designed by Cypress, specifically engineered to meet the needs of complex embedded systems. This MCU combines high processing power with a rich set of features, making it ideal for a broad array of applications, from embedded systems to sophisticated control mechanisms. It is built on a robust 16-bit architecture, allowing for smooth and efficient handling of computational tasks. This model stands out for its high degree of integrability, featuring numerous I/O interfaces, which facilitate connection to a variety of peripherals and external devices. In addition, it supports multiple communication protocols, ensuring versatility in system design. Its enhanced power management capabilities ensure optimal operation under varying power conditions, making it suitable for portable and low-power applications. The CY96F685RBPMC-GS-UJE1 underscores Cypress's commitment to innovation, offering developers a platform to create complex, reliable, and efficient designs.

You May Also Be Interested in

Abracon LLC
CRYSTAL 9.8304MHZ 18PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 24.5760MHZ 18PF SMD
Need more? Email Us
Samsung
MLCC - SMD/SMT 100pF+/-5% 100V C0G 0402
Lowest to $0.0109
Abracon LLC
Crystals 30.0 MHZ 10PF 20PPM
Lowest to $1.1509
Abracon LLC
Crystal, 4 MHz, Tolerance 30
Need more? Email Us
Intel
B760 Platform Controller Hub SRM8V
Need more? Email Us
Abracon LLC
standard clock oscillato 64.0 MHZ CMOS
Need more? Email Us
Adesto Technologies
IC FLASH 1MB SPI 85 MHZ 8SOIC
Lowest to $0.8010
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Lowest to $0.8791

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess