EN
  • EN
  • DE

BSH205G2R

Part No BSH205G2R
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 2A SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V
Gate-Source Threshold Voltage 950mV @ 250μA
Max Gate Charge 6.5nC @ 4.5V
Max Input Capacitance 418pF @ 10V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 480mW (Ta)
Maximum Rds On at Id,Vgs 170 mOhm @ 2A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 1024378-BSH205G2R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BSH205G2R CAD Model

Description

The Nexperia BSH205G2R is a P-channel MOSFET that comes in a TO-236AB (SOT23) package.

  • Power Dissipation (Max): 480mW (Ta)
  • Drive Voltage (Max Rds On, Min Rds On): 4.5V
  • Drain-Source Breakdown Voltage: 20V
  • Continuous Drain Current @ 25°C: 2A (Ta)
  • Gate-Source Threshold Voltage: 950mV @ 250μA
  • Maximum Gate Charge: 6.5nC @ 4.5V
  • Maximum Input Capacitance: 418pF @ 10V
  • Maximum Gate-Source Voltage: ±8V
  • Ideal for: Use in discrete semiconductor products
  • Supply and Demand Status: Currently balanced

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2376 $51.0840
450+ $0.2226 $100.1700
700+ $0.2151 $150.5700
1,000+ $0.2000 $200.0000
1,300+ $0.1925 $250.2500
1,625+ $0.1850 $300.6250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 109,920 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess