EN
  • EN
  • DE

S-8231AVFN-CAV-T2

Part No S-8231AVFN-CAV-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 309926-S-8231AVFN-CAV-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8231AVFN-CAV-T2 CAD Model

Description

The S-8231AVFN-CAV-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. It's designed to monitor voltage levels and provide a signal when the voltage drops below a specific threshold. This is a critical function in many electronic devices to protect sensitive components from damage caused by undervoltage conditions. The 'CAV' code in the part number indicates the specific detection voltage threshold of this particular variant.

Applications

  • Microcontroller Reset Circuits: Used to generate a reset signal for a microcontroller when the supply voltage drops below a safe operating level, ensuring proper system initialization.
  • Battery-Powered Devices: Monitors battery voltage and shuts down the device before the battery is fully discharged, preventing damage to the battery and extending its lifespan.
  • Power Supply Monitoring: Detects voltage drops or failures in power supplies and triggers an alarm or shutdown to protect connected equipment.
  • Memory Protection: Prevents data corruption in memory devices during power outages or voltage fluctuations.
  • Industrial Control Systems: Provides a fail-safe mechanism in industrial control systems by monitoring voltage levels and initiating protective actions in case of voltage irregularities.

Features

  • High-Precision Voltage Detection: Provides accurate and reliable voltage monitoring with minimal error.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Small Package Size (VFN): Allows for compact integration into space-constrained designs.
  • Built-in Hysteresis: Prevents spurious triggering due to noise or voltage fluctuations.
  • Open-Drain Output: Offers flexibility in connecting to various logic levels.

Benefits

  • Protects Electronic Components: Prevents damage to sensitive components from undervoltage conditions, extending the lifespan of electronic devices.
  • Improves System Reliability: Ensures stable and predictable operation, even under fluctuating voltage conditions.
  • Extends Battery Life: Minimizes power consumption and prevents deep discharge of batteries in portable devices.
  • Simplifies Circuit Design: Integrates voltage monitoring functionality into a single, compact IC.
  • Reduces System Cost: Eliminates the need for discrete voltage monitoring components.

The S-8231AVFN-CAV-T2 operates by continuously monitoring the input voltage and comparing it to the internal reference voltage corresponding to the 'CAV' threshold. When the input voltage falls below this threshold, the open-drain output is pulled low, signaling an undervoltage condition. The built-in hysteresis prevents the output from chattering when the input voltage is near the threshold level, ensuring stable operation.

The VFN (Very Fine pitch No-lead) package offers a small footprint and excellent thermal performance, making it suitable for high-density circuit board designs. The low current consumption of the device further enhances its suitability for battery-powered applications where minimizing power drain is critical. A pull-up resistor is typically required on the open-drain output to provide the desired logic level when the voltage is above the threshold. Selecting the correct voltage detection threshold (indicated by 'CAV') is crucial for ensuring proper system operation and protection.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $0.4770
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Panjit
Lowest to $6.9300
Sharp Microelectronics
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Infineon Technologies
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess