EN
  • EN
  • DE

S-1170B33UC-OTS-TF

Part No S-1170B33UC-OTS-TF
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 062941-S-1170B33UC-OTS-TF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-1170B33UC-OTS-TF CAD Model

Description

The S-1170B33UC-OTS-TF is a voltage regulator IC manufactured by SII Semiconductor Corporation. It is designed to provide a stable and accurate 3.3V output voltage. This regulator is characterized by its low current consumption and high precision, making it suitable for a variety of battery-powered and portable applications requiring a 3.3V rail.

Applications:

  • Microcontrollers and Microprocessors: Powering core logic in embedded systems.
  • Wireless Communication Modules: Supplying stable voltage to transceivers such as Bluetooth, Wi-Fi, and Zigbee.
  • Memory Devices: Regulating voltage for flash memory, SRAM, and EEPROM.
  • Sensors and Transducers: Providing a reliable voltage source for accurate sensor readings.
  • Portable Electronic Devices: Powering various components in smartphones, tablets, and wearables.

Features:

  • Fixed Output Voltage: Provides a stable 3.3V output.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • High Output Voltage Accuracy: Ensures precise voltage regulation.
  • Overcurrent Protection: Protects the regulator and connected circuits from overcurrent conditions.
  • Small Package Size: Allows for compact designs and easy integration.

Benefits:

  • Extended Battery Life: Low current consumption increases the operational time of battery-powered devices.
  • Reliable Performance: Stable output voltage ensures consistent and accurate operation of connected components.
  • Enhanced Protection: Overcurrent protection prevents damage from short circuits and overloads.
  • Compact Design: Small package facilitates integration into space-constrained applications.
  • Simplified Circuit Design: Fixed output voltage reduces the need for external components and simplifies the design process.

The S-1170B33UC-OTS-TF is a reliable and efficient solution for voltage regulation in a wide range of applications. Its low current consumption and high accuracy make it an ideal choice for battery-powered devices, while its overcurrent protection feature ensures the safety and longevity of both the regulator and the connected circuits. The small package size further enhances its versatility, allowing it to be easily integrated into compact and portable designs.

You May Also Be Interested in

Micron Technology Inc.
Lowest to $1.4076
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess