The S-8052ALO-LG-T1 is a voltage detector IC designed and manufactured by SII Semiconductor Corporation. It serves the purpose of monitoring the supply voltage in electronic circuits and generating a reset signal when the voltage drops below a predefined threshold. This functionality is crucial for ensuring the stable and reliable operation of microcontrollers and other voltage-sensitive components.
Applications
- Microcontroller reset circuits
- Power management systems in portable devices
- Voltage monitoring in industrial control systems
- Battery backup systems
- Over/Under voltage protection circuits
Features
- High-accuracy voltage detection
- Low current consumption
- Compact SOT-23 package
- Built-in hysteresis for stable operation
- Open-drain output
- Wide operating voltage range
Benefits
- Prevents erratic behavior and data corruption in microcontrollers
- Extends battery life in portable electronic devices
- Saves valuable board space
- Reduces the risk of false resets due to voltage fluctuations
- Provides flexibility in circuit design
- Ensures stable and reliable system operation
Additional Details
The S-8052ALO-LG-T1 offers a precise voltage detection threshold, essential for accurate voltage monitoring. Its low current consumption is a significant advantage for battery-powered applications, contributing to longer operating times. The small SOT-23 package allows for efficient use of PCB space, making it suitable for miniaturized devices. The built-in hysteresis characteristic enhances stability by preventing oscillations around the threshold voltage. The open-drain output configuration provides design flexibility, enabling compatibility with various microcontroller interfaces. This voltage detector is commonly employed in systems where it is necessary to safeguard against undervoltage conditions. It monitors the input voltage and, when the voltage falls below a certain threshold, the device outputs a signal that can be used to reset a microcontroller or other circuit. This action protects the device from malfunctioning or becoming damaged due to the unstable voltage. The S-8052ALO-LG-T1 is suitable for usage in consumer electronics, industrial equipment, and automotive applications. It ensures stability during voltage fluctuation.