EN
  • EN
  • DE

CYK512K16SCAU-70BAXIT

Part No CYK512K16SCAU-70BAXIT
Manufacturer Cypress Semiconductor Corp
Catalog PSRAM
Description IC PSRAM 8MBIT 70NS 48FBGA / SRAM Chip Async Single 3V 8M-bit 512K x 16 70ns 48-Pin FBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Packaging Reel package
Part Status Obsolete(EOL)
Memory Type Volatile
Memory Format PSRAM
Technology PSRAM (Pseudo SRAM)
Memory Size 8Mb (512K x 16)
Write Cycle Time - Word, Page 70ns
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.3 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TFBGA
Manufacturer Package 48-FBGA (6x8)
Win Source Part Number 772202-CYK512K16SCAU-70BAXIT
Popularity Medium
Supply and Demand Status Limited
Family Name CYK512K16SCA
Introduction Date March 01, 2000
ECCN 3A991.b.2.a
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CYK512K16SCAU-70BAXIT CAD Model

Description

The Cypress Semiconductor Corp CYK512K16SCAU-70BAXIT is a PSRAM (Pseudo SRAM) memory integrated circuit (IC).

  • Memory Size: 8Mb (512K x 16)
  • Operating Supply Voltage: 2.7 V to 3.3 V
  • Package: 48-TFBGA
  • Access Time: 70ns
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC PSRAM 64MBIT 70NS 48BGA / PSRAM Async Single Port 64M-bit 4M x 16 70ns 48-Pin FBGA T/R
Lowest to $5.3345
ISSI, Integrated Silicon Solution Inc
IC PSRAM 64MBIT PARALLEL 54VFBGA
Lowest to $5.8114
Micron Technology Inc.
PSRAM Async Single Port 16M-bit 1M x 16 70ns 48-Pin VFBGA
Lowest to $4.8972
Micron Technology Inc.
PSRAM 512Kx16
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC PSRAM 32M PARALLEL 48TFBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC PSRAM 64MBIT PARALLEL 54VFBGA
Lowest to $12.4470
Micron Technology Inc.
IC PSRAM 32MBIT PARALLEL 54VFBGA
Lowest to $16.3213
ISSI, Integrated Silicon Solution Inc
3.0V Core Async/Page PSRAM | IC PSRAM 16M PARALLEL 48TFBGA
Lowest to $42.5490
Micron Technology Inc.
IC PSRAM 32MBIT 70NS 48VFBGA
Lowest to $5.5440

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess