EN
  • EN
  • DE

IS66WVC4M16EALL-7010BLI-TR

Part No IS66WVC4M16EALL-7010BLI-TR
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog PSRAM
Description IC PSRAM 64MBIT PARALLEL 54VFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features PSRAM (Pseudo SRAM) Memory IC 64Mb (4M x 16) Parallel 70 ns 54-VFBGA (6x8)
Manufacturer ISSI, Integrated Silicon Solution Inc
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 54-VFBGA
Case / Package 54-VFBGA (6x8)
Family Name IS66WVC4
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B2A
HTSUS 8542.32.0041
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 875515-IS66WVC4M16EALL-7010BLI-TR
Ultra Librarian 3D Model Ultra Librarian IS66WVC4M16EALL-7010BLI-TR CAD Model

Description

The IS66WVC4M16EALL-7010BLI-TR is a PSRAM (Pseudo SRAM) Memory IC manufactured by ISSI, Integrated Silicon Solution Inc.

  • Type: PSRAM (Pseudo SRAM) Memory IC
  • Memory Size: 64Mb (4M x 16) Parallel
  • Operating Temperature: -40°C ~ 85°C (TC)
  • Package: 54-VFBGA
  • Mounting: Surface Mount
  • Family: IS66WVC4
  • Category: Integrated Circuits (ICs)
  • Case / Package: 54-VFBGA (6x8)
  • ECCN: 3A991B2A
  • Supply and Demand Status: Limited
  • Quantity per package: 2500
  • MSL level: 3 (168 Hours)
  • Estimated Production Lead Time: 15 weeks
  • REACH Status: REACH Unaffected
  • HTSUS: 8542.32.0041

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC PSRAM 8MBIT 70NS 44TSOP
Lowest to $3.9131
ISSI, Integrated Silicon Solution Inc
3.0V Core Async/Page PSRAM | IC PSRAM 16M PARALLEL 48TFBGA
Lowest to $42.5490
ISSI, Integrated Silicon Solution Inc
IC PSRAM 64MBIT 70NS 48BGA / PSRAM Async Single Port 64M-bit 4M x 16 70ns 48-Pin FBGA T/R
Lowest to $5.3345
ISSI, Integrated Silicon Solution Inc
IC PSRAM 32M PARALLEL 48TFBGA
Need more? Email Us
Renesas Electronics America
256Kb Advanced LPSRAM
Lowest to $5.0058
Micron Technology Inc.
IC PSRAM 16MBIT PARALLEL 54VFBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
3.0V Core Async/Page PSRAM | IC PSRAM 16M PARALLEL 48TFBGA
Need more? Email Us
Micron Technology Inc.
IC PSRAM 32MBIT PARALLEL 54VFBGA
Lowest to $16.3213
Micron Technology Inc.
IC PSRAM 32MBIT 70NS 54VFBGA
Lowest to $13.2097

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8114 $52.3026
21+ $4.7683 $100.1343
33+ $4.6193 $152.4369
45+ $4.4703 $201.1635
58+ $4.3213 $250.6354
78+ $3.8743 $302.1954
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,560 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess