EN
  • EN
  • DE

IS66WVE1M16BLL-70BLI

Part No IS66WVE1M16BLL-70BLI
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog PSRAM
Description 3.0V Core Async/Page PSRAM | IC PSRAM 16M PARALLEL 48TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ISSI, Integrated Silicon Solution Inc
Packaging Tray
Memory Type Volatile
Memory Format PSRAM
Technology PSRAM (Pseudo SRAM)
Memory Size 16Mb (1M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 70ns
Access Time 70ns
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFBGA
Supplier Device Package 48-TFBGA (6x8)
Manufacturer Pack Quantity 480
MSL Level 3 (168 Hours)
Win Source Part Number 1189377-IS66WVE1M16BLL-70BLI
Manufacturer Homepage www.issi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IS66WVE1M16BLL-70BLI CAD Model

Description

The IS66WVE1M16BLL-70BLI is a 16Mb (1M x 16) PSRAM (Pseudo SRAM) memory IC from ISSI.

  • Memory Size: 16Mb (1M x 16)
  • Memory Type: PSRAM (Pseudo SRAM)
  • Voltage Supply: 2.7V to 3.6V
  • Access Time: 70 ns
  • Memory Format: PSRAM
  • Memory Interface: Parallel
  • Package: 48-TFBGA (6x8)

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC PSRAM 16MBIT PARALLEL 48TFBGA
Lowest to $6.6444
Micron Technology Inc.
IC PSRAM 64MBIT PARALLEL 48VFBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC PSRAM 4MBIT PAR 44TSOP II
Lowest to $4.8972
ISSI, Integrated Silicon Solution Inc
IC PSRAM 8MBIT 55NS 44TSOP
Lowest to $10.5302
Micron Technology Inc.
IC PSRAM 128MBIT PAR 54VFBGA
Need more? Email Us
Micron Technology Inc.
IC PSRAM 64MBIT 70NS 54VFBGA
Lowest to $26.1134
ISSI, Integrated Silicon Solution Inc
IC PSRAM 64MBIT PARALLEL 48TFBGA
Lowest to $14.6617
ISSI, Integrated Silicon Solution Inc
IC PSRAM 64M PARALLEL 48TFBGA
Lowest to $17.4627
Micron Technology Inc.
IC PSRAM 64MBIT PARALLEL 48VFBGA
Lowest to $13.0988

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess