EN
  • EN
  • DE

IS66WVE4M16TBLL-70BLI

Part No IS66WVE4M16TBLL-70BLI
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog PSRAM
Description IC PSRAM 64MBIT PARALLEL 48TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features PSRAM (Pseudo SRAM) Memory IC 64Mb (4M x 16) Parallel 70 ns 48-TFBGA (6x8)
Manufacturer ISSI, Integrated Silicon Solution Inc
Package Tray
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-TFBGA
Case / Package 48-TFBGA (6x8)
Family Name IS66WVE4
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B2A
HTSUS 8542.32.0041
Quantity per package 480
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 875518-IS66WVE4M16TBLL-70BLI
Ultra Librarian 3D Model Ultra Librarian IS66WVE4M16TBLL-70BLI CAD Model

Description

The ISSI IS66WVE4M16TBLL-70BLI is a PSRAM (Pseudo SRAM) Memory IC that has a capacity of 64Mb (4M x 16).

  • Type: PSRAM (Pseudo SRAM) Memory IC
  • Capacity: 64Mb (4M x 16)
  • Operating Temperature: -40°C to 85°C (TA)
  • Access Time: 70 ns
  • Manufacturer: Integrated Silicon Solution Inc
  • Win Source Part Number: 875518
  • Family: IS66WVE4
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Package: 48-TFBGA

You May Also Be Interested in

Micron Technology Inc.
IC PSRAM 32MBIT 85NS 48VFBGA
Lowest to $3.2640
ISSI, Integrated Silicon Solution Inc
IC PSRAM 128MBIT PAR 24TFBGA
Lowest to $10.3841
Cypress Semiconductor Corp
IC PSRAM 64MBIT PARALLEL 24FBGA
Lowest to $5.5299
ISSI, Integrated Silicon Solution Inc
IC PSRAM 4MBIT PAR 44TSOP II
Lowest to $4.8972
Micron Technology Inc.
IC PSRAM 128MBIT PAR 54VFBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
PSRAM Async Single Port 64M-bit 4M x 16 70ns 48-Pin FBGA / 3.0V Core Async/Page PSRAM | IC PSRAM 64M PARALLEL 48TFBGA
Lowest to $3.2291
Micron Technology Inc.
IC PSRAM 64MBIT PARALLEL 54VFBGA
Lowest to $5.8755
Micron Technology Inc.
IC PSRAM 64MBIT PARALLEL 48VFBGA
Lowest to $13.0988
Micron Technology Inc.
IC PSRAM 64MBIT 70NS 54VFBGA
Lowest to $26.1134

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5264 $61.5792
6+ $16.8422 $101.0532
10+ $16.3158 $163.1580
13+ $15.7895 $205.2635
17+ $15.2632 $259.4744
22+ $13.6843 $301.0546
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,894 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess