EN
  • EN
  • DE

MT45W4MW16BFB-708 WT

Part No MT45W4MW16BFB-708 WT
Manufacturer Micron Technology Inc.
Catalog PSRAM
Description IC PSRAM 64MBIT PARALLEL 54VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PSRAM (Pseudo SRAM) Memory IC 64Mb (4M x 16) Parallel 70 ns 54-VFBGA (6x9)
Manufacturer Micron Technology Inc.
Package Box
Operating Temperature Range -30°C ~ 85°C (TC)
Mounting Surface Mount
Package 54-VFBGA
Case / Package 54-VFBGA (6x9)
Family Name MT45W4MW16
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991B2A
HTSUS 8542.32.0041
Other Part Number MT45W4MW16BFB-708 WT-ND, MT45W4MW16BFB-708WT
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928330-MT45W4MW16BFB-708 WT
Ultra Librarian 3D Model Ultra Librarian MT45W4MW16BFB-708 WT CAD Model

Description

The Micron Technology Inc. MT45W4MW16BFB-708 WT is a PSRAM (Pseudo SRAM) Memory IC with a capacity of 64Mb (4M x 16).

  • Operating Temperature: -30°C ~ 85°C (TC)
  • Access Time: parallel access time of 70 ns
  • Package: 54-VFBGA package
  • Mounting Type: surface-mounted
  • Availability: discontinued @ Digi-Key
  • Quantity per Package: 2000
  • Family: MT45W4MW16 family
  • Category: Integrated Circuits (ICs)
  • Popularity: popular choice in the market with a high demand-supply balance
  • REACH: unaffected by REACH regulations
  • ECCN: 3A991B2A

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC PSRAM 8MBIT 55NS 48MINIBGA
Lowest to $3.9504
ISSI, Integrated Silicon Solution Inc
IC PSRAM 8MBIT PARALLEL 48TFBGA
Lowest to $7.1946
ISSI, Integrated Silicon Solution Inc
IC PSRAM 16MBIT PARALLEL 48TFBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC PSRAM 8MBIT 70NS 44TSOP
Lowest to $3.9651
Micron Technology Inc.
IC PSRAM 32MBIT 70NS 54VFBGA
Lowest to $11.3271
ISSI, Integrated Silicon Solution Inc
IC PSRAM 128MBIT PAR 24TFBGA
Lowest to $10.3841
ISSI, Integrated Silicon Solution Inc
IC PSRAM 32MBIT PARALLEL 54VFBGA
Lowest to $57.5259
ISSI, Integrated Silicon Solution Inc
IC PSRAM 64MBIT PARALLEL 48TFBGA
Lowest to $20.5264
ISSI, Integrated Silicon Solution Inc
IC PSRAM 4MBIT PAR 44TSOP II
Lowest to $4.8972

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8755 $58.7550
24+ $4.8210 $115.7040
38+ $4.6708 $177.4904
52+ $4.5195 $235.0140
67+ $4.3694 $292.7498
89+ $3.9178 $348.6842
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess