EN
  • EN
  • DE

MT45W4MW16PCGA-70 L WT

Part No MT45W4MW16PCGA-70 L WT
Manufacturer Micron Technology Inc.
Catalog PSRAM
Description IC PSRAM 64MBIT PARALLEL 48VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PSRAM (Pseudo SRAM) Memory IC 64Mb (4M x 16) Parallel 70 ns 48-VFBGA (6x8)
Manufacturer Micron Technology Inc.
Package Tray
Part Status Obsolete
Operating Temperature Range -30°C ~ 85°C (TC)
Mounting Surface Mount
Package 48-VFBGA
Case / Package 48-VFBGA (6x8)
Family Name MT45W4MW16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Other Part Number MT45W4MW16PCGA-70 L WT-ND, MT45W4MW16PCGA-70LWT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928332-MT45W4MW16PCGA-70 L WT
Ultra Librarian 3D Model Ultra Librarian MT45W4MW16PCGA-70 L WT CAD Model

Description

The MT45W4MW16PCGA-70 L WT is a PSRAM (Pseudo SRAM) memory IC manufactured by Micron Technology Inc.

  • Type: 64Mb (4M x 16) parallel IC with a 70 ns speed
  • Package: 48-VFBGA (6x8) and comes in a tray for surface mounting
  • Operating Temperature: -30°C to 85°C (TC)
  • Family: MT45W4MW16 family
  • Category: integrated circuits (ICs)
  • ECCN: EAR99
  • Supply and Demand Status: balance with a quantity of 1000 per package
  • MSL level: 3 (168 hours)
  • REACH status: REACH unaffected
  • HTSUS: 8542.32.0041

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC PSRAM 32M PARALLEL 48TFBGA
Need more? Email Us
Renesas Electronics America
256Kb Advanced LPSRAM
Lowest to $5.0058
ISSI, Integrated Silicon Solution Inc
IC PSRAM 64MBIT PARALLEL 54VFBGA
Lowest to $12.4470
ISSI, Integrated Silicon Solution Inc
3.0V Core Async/Page PSRAM | IC PSRAM 16M PARALLEL 48TFBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC PSRAM 8MBIT PAR 48MINIBGA
Lowest to $3.8001
Micron Technology Inc.
IC PSRAM 16MBIT 70NS 54VFBGA
Lowest to $2.0005
Cypress Semiconductor Corp
IC PSRAM 8MBIT 70NS 48FBGA / SRAM Chip Async Single 3V 8M-bit 512K x 16 70ns 48-Pin FBGA T/R
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC PSRAM 64MBIT 70NS 48BGA / PSRAM Async Single Port 64M-bit 4M x 16 70ns 48-Pin FBGA T/R
Lowest to $5.3345
ISSI, Integrated Silicon Solution Inc
IC PSRAM 64MBIT PARALLEL 54VFBGA
Lowest to $5.8114

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess