EN
  • EN
  • DE

IS66WV51216DBLL-70BLI

Part No IS66WV51216DBLL-70BLI
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog PSRAM
Description IC PSRAM 8MBIT PAR 48MINIBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PSRAM (Pseudo SRAM) Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TFBGA (6x8)
Manufacturer ISSI, Integrated Silicon Solution Inc
Package Tray
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-TFBGA
Case / Package 48-TFBGA (6x8)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Quantity per package 480
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 875512-IS66WV51216DBLL-70BLI
Ultra Librarian 3D Model Ultra Librarian IS66WV51216DBLL-70BLI CAD Model

Description

The IS66WV51216DBLL-70BLI is a PSRAM (Pseudo SRAM) Memory IC manufactured by ISSI, Integrated Silicon Solution Inc.

  • Type: PSRAM (Pseudo SRAM) Memory IC
  • Capacity: 8Mb (512K x 16)
  • Interface: Parallel
  • Speed: 70 ns
  • Package: 48-TFBGA (6x8)
  • Mounting Type: Surface Mount
  • Status: Discontinued @ Digi-Key
  • Popularity: Medium
  • Quantity per Package: 480
  • MSL Level: 3 (168 Hours)
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Cypress Semiconductor Corp
IC PSRAM 4MBIT 70NS 48VFBGA
Lowest to $12.3562
ISSI, Integrated Silicon Solution Inc
IC PSRAM 32MBIT PARALLEL 54VFBGA
Lowest to $2.4279
ISSI, Integrated Silicon Solution Inc
IC PSRAM 32M PARALLEL 48TFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC PSRAM 4MBIT 70NS 48VFBGA
Lowest to $15.5117
Micron Technology Inc.
PSRAM 512Kx16
Need more? Email Us
Renesas Electronics America
16Mb Advanced LPSRAM (1M wordx16bit / 2M wordx8bit)
Lowest to $116.7555
Renesas Electronics America
64Mb Advanced LPSRAM (4M word x 16bit / 8M word x 8bit)
Lowest to $26.8930
ISSI, Integrated Silicon Solution Inc
3.0V Core Async/Page PSRAM | IC PSRAM 16M PARALLEL 48TFBGA
Need more? Email Us
Micron Technology Inc.
IC PSRAM 32MBIT 70NS 48VFBGA
Lowest to $5.5440

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8001 $53.2014
33+ $3.1181 $102.8973
50+ $3.0206 $151.0300
69+ $2.9232 $201.7008
89+ $2.8258 $251.4962
119+ $2.5334 $301.4746
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,240 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess