EN
  • EN
  • DE

AR0833CS3C12SUAA0-DP1

Part No AR0833CS3C12SUAA0-DP1
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR 8MP 1/3 CIS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Status Active
Type CMOS
Pixel Size 24μm x 24μm
Active Pixel Array 3264H x 2448V
Frames per Second 30
Supply Voltage - Operating 1.8V, 2.8V
Temperature Range - Operating -30°C to 70°C
Win Source Part Number 1018406-AR0833CS3C12SUAA0-DP1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AR0833CS3C12SUAA0-DP1 CAD Model

Description

ON Semiconductor AR0833CS3C12SUAA0-DP1 Image Sensor

The AR0833CS3C12SUAA0-DP1 is a cutting-edge image sensor product from ON Semiconductor, designed to deliver exceptional image quality and performance in a wide range of imaging applications. This high-resolution CMOS sensor boasts an 8-megapixel count, which enables it to capture images with outstanding clarity and detail.

With a pixel size of 1.4 micrometers, the AR0833CS3C12SUAA0-DP1 sensor ensures high sensitivity and low noise, making it ideal for scenarios that require precise image capture, such as surveillance, machine vision, and advanced photography. Its optical format of 1/3.2 inches is compatible with a variety of lens designs, offering flexibility in system integration.

This sensor operates on a supply voltage that ranges from 2.8V to 3.3V, making it energy-efficient and suitable for portable devices. Its electronic rolling shutter mechanism minimizes image distortion, which is especially useful in fast-moving or vibrating environments. The sensor's ability to perform in both low-light and bright conditions is enhanced by its advanced pixel technology, which provides a wide dynamic range and excellent color reproduction.

The AR0833CS3C12SUAA0-DP1 is equipped with a digital parallel interface, which facilitates high-speed data transfer and ensures compatibility with a broad range of processors and DSPs. This interface, combined with the sensor's high frame rate capabilities, allows for smooth video capture and real-time streaming applications.

ON Semiconductor has integrated advanced features such as automatic exposure control, white balance, and black level calibration, simplifying the task of achieving professional-quality images. Moreover, the sensor supports various output formats, including RAW and RGB, offering designers the flexibility to choose the most appropriate format for their application.

In summary, the AR0833CS3C12SUAA0-DP1 from ON Semiconductor is a versatile and high-performance image sensor that is well-suited for a range of applications where image quality is paramount. Its combination of high resolution, sensitivity, and advanced imaging features makes it a top choice for designers looking to push the boundaries of imaging technology.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $72.1805
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657
ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667
Sony
Image Sensors, Camera RoHS
Lowest to $58.2090
ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
OmniVision Technologies Inc
HDR SENSOR 169 BGA / Human Detection, Facial Recognition Image Sensor 1920H x 1080V 169-BGA (7x7)
Lowest to $21.0350

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4306 $73.2918
6+ $20.0456 $120.2736
9+ $19.4192 $174.7728
13+ $18.7928 $244.3064
16+ $18.1665 $290.6640
22+ $16.2871 $358.3162
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess