EN
  • EN
  • DE
  • IT

CYPD5225-96BZXI

Part No CYPD5225-96BZXI
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description IC USB TYPE C CONTROL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 32 Weeks
Manufacturer Cypress Semiconductor Corp
Series EZ-PD™ CCG5
Package Tray
Core Processor ARM® Cortex®-M0
Number of I/O 28
Program Memory Type FLASH (128kB)
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 96-VFBGA
Case / Package 96-BGA (6x6)
Family Name CYPD5225
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 2450
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867924-CYPD5225-96BZXI
Ultra Librarian 3D Model Ultra Librarian CYPD5225-96BZXI CAD Model

Description

The Cypress Semiconductor Corp CYPD5225-96BZXI is a part of the EZ-PD™ CCG5 series and is an integrated circuit that has 28 I/O.

  • Supply and Demand Status: Limited
  • Quantity per Package: 2450
  • Production Lead Time: 32 weeks (estimated)
  • Package: 96-VFBGA
  • Mounting: Surface
  • Program Memory Type: FLASH (128kB)
  • Family: CYPD5225
  • Operating Temperature: -40°C to 85°C (TA)
  • Core Processor: ARM® Cortex®-M0

You May Also Be Interested in

Infineon Technologies
SLB9660 - OPTIGA EMBEDDED SECURI
Lowest to $4.2055
Infineon Technologies
IC MOTOR DRIVER 48VQFN
Lowest to $3.9618
STMicroelectronics
IC BLDC CTLR STM32 48VFQFPN
Lowest to $6.6660
Infineon Technologies
MCU WITH LIN & POWER SWITCHES
Lowest to $9.4135
Unitrode
DUAL MARKED (5962-9326501MCA)
Need more? Email Us
Infineon Technologies
ELIC EXTENDED LINE CARD INTERFAC
Lowest to $36.8198
Rochester Electronics
INTERRUPT CONTROLLER, 80C86; 80C
Lowest to $11.2958
Intel
INTEL 6311 - I/O CONTROLLER HUB
Need more? Email Us
Infineon Technologies
USB Super Speed Hubs
Lowest to $27.9260

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8807 $59.4035
12+ $9.7484 $116.9808
18+ $9.4437 $169.9866
25+ $9.1391 $228.4775
32+ $8.8344 $282.7008
43+ $7.9205 $340.5815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,994 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess