EN
  • EN
  • DE

CYWUSB6935-48LFC

Part No CYWUSB6935-48LFC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026185-CYWUSB6935-48LFC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CYWUSB6935-48LFC CAD Model

Description

The CYWUSB6935-48LFC is a highly integrated wireless system-on-chip (SoC) manufactured by Cypress Semiconductor Corp (now Infineon Technologies). This SoC is designed for applications requiring robust Wi-Fi and Bluetooth connectivity. It integrates a wireless transceiver, baseband processor, media access controller (MAC), and host interfaces, providing a complete solution for embedded wireless applications. Its small form factor and low power consumption make it suitable for mobile devices, IoT devices, and other battery-powered applications.

Applications:

  • Internet of Things (IoT) Devices: Provides Wi-Fi and Bluetooth connectivity for smart home devices, sensors, and wearables.
  • Mobile Devices: Used in smartphones, tablets, and other mobile devices for wireless communication.
  • Wireless Audio Devices: Integrated into Bluetooth speakers, headphones, and other audio devices.
  • Industrial Automation: Provides wireless connectivity for industrial control systems and monitoring equipment.
  • Medical Devices: Used in medical devices for wireless data transfer and remote monitoring.
  • Automotive Applications: Integrated into automotive infotainment systems and telematics units.

Features:

  • Wi-Fi and Bluetooth Connectivity: Supports both Wi-Fi (802.11 a/b/g/n/ac) and Bluetooth (Bluetooth 5.0) standards.
  • Integrated Transceiver: Includes a high-performance wireless transceiver for reliable communication.
  • Baseband Processor: Handles baseband processing for Wi-Fi and Bluetooth protocols.
  • Media Access Controller (MAC): Manages access to the wireless medium.
  • Host Interfaces: Provides various host interfaces such as USB and UART for communication with host processors.
  • Low Power Consumption: Designed for low power operation to extend battery life in portable devices.

Benefits:

  • Comprehensive Wireless Connectivity: Provides both Wi-Fi and Bluetooth connectivity in a single chip.
  • Reduced System Cost: Integrated design reduces the need for external components.
  • Simplified Design: Provides a complete wireless solution, simplifying system design.
  • Low Power Operation: Extends battery life in portable applications.
  • Improved Performance: High-performance transceiver ensures reliable wireless communication.

Additional Details:

The CYWUSB6935-48LFC operates with a specific voltage range and requires proper antenna design for optimal performance. Key specifications include Wi-Fi data rates, Bluetooth data rates, transmit power, receiver sensitivity, and operating temperature range. The SoC requires appropriate firmware and drivers to implement the desired functionality. Development tools and software libraries are available to assist with firmware development. Proper PCB layout and signal routing are essential for optimal performance. Consult the datasheet for detailed electrical characteristics, application notes, and recommended PCB layout guidelines. The component is typically available in a LFCSP package.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0114
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Lowest to $0.0266

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess