EN
  • EN
  • DE

MB90F039DBSPMC-GSE1

Part No MB90F039DBSPMC-GSE1
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC MCU FLASH MICOM-0.18 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Part Status Last Time Buy
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812105-MB90F039DBSPMC-GSE1
Ultra Librarian 3D Model Ultra Librarian MB90F039DBSPMC-GSE1 CAD Model

Description

The MB90F039DBSPMC-GSE1 is a 16-bit microcontroller manufactured by Cypress Semiconductor Corp (now Infineon). It belongs to the F2MC-16LX family and is designed for embedded control applications that require high performance, low power consumption, and a variety of peripheral functions.

Applications

  • Automotive electronics (body control, engine management)
  • Industrial automation
  • Motor control
  • Home appliances
  • Consumer electronics

Features

  • 16-bit F2MC-16LX CPU core
  • Operating frequency: Up to 24 MHz
  • Flash memory: 256 KB
  • RAM: 10 KB
  • A/D converter: 10-bit, 8 channels
  • D/A converter: 8-bit, 2 channels
  • Timers: Multiple 16-bit timers
  • Communication interfaces: UART, CSI, I2C
  • Operating voltage: 3.3V or 5V

Benefits

  • High performance for complex control tasks
  • Large memory capacity for code and data storage
  • Integrated peripherals for various application requirements
  • Flexible communication interfaces for connectivity
  • Low power consumption for energy-efficient operation

Additional Details

The MB90F039DBSPMC-GSE1 microcontroller features a 16-bit F2MC-16LX CPU core, which provides high processing power for demanding control applications. It has 256 KB of flash memory and 10 KB of RAM, providing ample storage for code and data. The integrated 10-bit A/D converter and 8-bit D/A converter enable precise analog signal processing. Multiple 16-bit timers allow for accurate timing and control. The microcontroller supports UART, CSI, and I2C communication interfaces, providing flexible connectivity options. It can operate from either a 3.3V or 5V supply voltage. The MB90F039DBSPMC-GSE1 is available in a QFP (Quad Flat Package) package. Detailed specifications, including memory organization, peripheral functions, and electrical characteristics, can be found in the product datasheet.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess