EN
  • EN
  • DE

MB90F352ESPMC-GSE1

Part No MB90F352ESPMC-GSE1
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076207-MB90F352ESPMC-GSE1
Categories OEM Parts(M-N)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB90F352ESPMC-GSE1 CAD Model

Description

The MB90F352ESPMC-GSE1 is a 16-bit microcontroller manufactured by Cypress Semiconductor, belonging to the F²MC-16LX family. This microcontroller is designed for embedded control applications, particularly those requiring advanced timer functionalities and high-speed processing. Its combination of a powerful CPU core and comprehensive set of peripherals makes it suitable for a variety of industrial and automotive applications.

Applications

  • Automotive body control: Managing door locks, window controls, and lighting systems.
  • Industrial motor control: Precisely controlling motor speed and position in industrial equipment.
  • Factory automation: Implementing control algorithms for automated production lines.
  • Home appliances: Controlling various functions in washing machines, refrigerators, and other appliances.

Features

  • 16-bit F²MC-16LX CPU core: Offers high-performance processing capabilities.
  • Flash memory: Allows for easy program storage and updates.
  • SRAM: Provides fast access memory for data processing.
  • Advanced timers: Include input capture, output compare, and PWM generation capabilities.
  • A/D converters: Enable analog signal acquisition from sensors and other sources.
  • Serial communication interfaces (UART, SPI, I²C): Facilitate communication with other devices and systems.
  • CAN interface: Supports automotive communication standards.
  • Input/output ports: Provide versatile interfaces for connecting to external hardware.

Benefits

  • High-speed processing: The 16-bit CPU core enables efficient execution of complex control algorithms.
  • Advanced timer functionalities: Allow for precise control of external devices and processes.
  • Integrated peripherals: Reduce the need for external components, simplifying system design and lowering cost.
  • CAN interface: Facilitates communication in automotive and industrial networks.
  • Programmability: Flash memory allows for easy program updates and customization.
  • Low power consumption: Suitable for battery-powered applications.

Additional Details

The MB90F352ESPMC-GSE1 microcontroller typically operates within a voltage range of 3V to 5.5V. It is packaged in a QFP (Quad Flat Package) suitable for surface mount technology. The operating temperature range generally spans from -40°C to +85°C, making it suitable for various industrial environments. For detailed information, including memory size, clock speed, and pinout diagrams, consult the Cypress Semiconductor datasheet.

This microcontroller is commonly used in applications demanding real-time control, sophisticated timing capabilities, and reliable communication. Its robust design and comprehensive feature set make it a good choice for embedded system design.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess