EN
  • EN
  • DE

ADV7188BSTZ

Part No ADV7188BSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description Multiformat SDTV Video Decoder with Fast Switch Overlay Support
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Video Decoder
Applications Set-Top Boxes, Video Players, Recorders
Operating Supply Voltage 3.15 V ~ 3.45 V
Voltage - Supply, Digital 1.65 V ~ 2 V
Mounting SMD
Package 80-LQFP
Manufacturer Package 80-LQFP (14x14)
Win Source Part Number 1142687-ADV7188BSTZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADV7188
Introduction Date July 01, 2005
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian ADV7188BSTZ CAD Model

Description

The ADV7188BSTZ is a state-of-the-art video decoder developed by Analog Devices Inc., designed to cater to a broad range of applications that require high-quality video capture and playback. This integrated circuit is housed in a compact LQFP (Low Profile Quad Flat Package) surface-mount package, making it ideal for space-constrained designs.

Key Features

  • Multi-format Support: The ADV7188BSTZ is capable of decoding a wide variety of video formats including NTSC, PAL, SECAM, and more, providing flexibility for use in global markets.
  • High-Quality Video: It offers 10-bit resolution and a 4H comb filter for 2D adaptive noise reduction, ensuring crisp and clear video output.
  • Advanced Technology: Incorporating Analog Devices' proprietary technology, this decoder delivers superior video performance with low power consumption.
  • Integrated Features: The device includes an on-chip Automatic Gain Control (AGC), built-in color control, and a programmable scaler, further enhancing video quality and simplifying system design.
  • Flexible Interface: With an I²C interface, the ADV7188BSTZ allows for easy integration into various system architectures and straightforward programmability.

Applications

The versatility of the ADV7188BSTZ makes it suitable for a wide array of applications, including:

  • Security and Surveillance Systems
  • Automotive Infotainment and Rear-View Cameras
  • Video Broadcasting Equipment
  • Personal Video Recorders
  • Home Theater Systems
  • Industrial Video Processing

Technical Specifications

Parameter Value
Package Type LQFP
Mounting Type Surface Mount
Resolution 10-bit
Supply Voltage 1.8V, 3.3V
Operating Temperature -40°C to +85°C

Conclusion

With its robust feature set and flexible application range, the ADV7188BSTZ from Analog Devices Inc. represents a leading choice for designers seeking to incorporate high-quality video decoding into their systems. Its compact form factor, combined with its high performance and ease of use, makes it a valuable component in any video processing solution.

You May Also Be Interested in

Rohm Semiconductor
IC DECODER USB AUDIO 80-VQFP
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28PLCC
Lowest to $108.5238
Analog Devices Inc.
IC SAMPLE-RATE CONV 20BIT 28DIP
Need more? Email Us
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $15.5860
Fairchild/ON Semiconductor
COLOR SIGNAL ENCODER
Need more? Email Us
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Fairchild Semiconductor
Need more? Email Us
Analog Devices Inc.
IC DAC VIDEO NTSC 6-CH 48LQFP
Lowest to $14.1880
ON Semiconductor
VIDEO ENCODER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess