EN
  • EN
  • DE

ADC121S021CISDX/NOPB

Part No ADC121S021CISDX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 6WSON / 12 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Number of Bits 12
Sampling Rate (Per Second) 200k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 5.25V
Features -
Temperature Range - Operating -40°C ~ 85°C
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2.2x2.5)
Mounting Type Surface Mount
Base Product Number ADC121S021
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356359-ADC121S021CISDX/NOPB
Ultra Librarian 3D Model Ultra Librarian ADC121S021CISDX/NOPB CAD Model

Description

Product Overview: ADC121S021CISDX/NOPB

The ADC121S021CISDX/NOPB is a precision analog-to-digital converter (ADC) from Texas Instruments, designed to provide high-performance data conversion in a compact, integrated package. This device is part of the ADC121 series, which is known for its low power consumption and excellent analog performance.

Key Features

  • Resolution: The ADC121S021CISDX/NOPB offers a 12-bit resolution, ensuring accurate and precise digital representation of the analog input signal.
  • Sampling Rate: With a sampling rate of up to 200 kSPS (kilo-samples per second), this ADC is capable of converting analog signals at high speeds, making it suitable for a wide range of applications that require rapid data acquisition.
  • Single Supply Operation: The device operates from a single 2.7V to 5.25V power supply, providing flexibility in various system designs and ensuring compatibility with both 3V and 5V systems.
  • Low Power Consumption: The ADC121S021CISDX/NOPB is designed for power-sensitive applications, featuring a low current consumption of 0.4 mA during operation and 1 µA in power-down mode.
  • Interface: It comes with a simple, SPI-compatible serial interface that ensures easy connectivity with microcontrollers and DSPs.
  • Package: This ADC is available in a small 6-pin WSON package, making it ideal for space-constrained applications.
  • Temperature Range: It is specified for the extended industrial temperature range of -40°C to +105°C, allowing reliable performance across various environmental conditions.

Applications

The ADC121S021CISDX/NOPB is suitable for a broad range of applications, including:

  • Data acquisition systems
  • Battery-operated devices
  • Medical instruments
  • Portable instrumentation
  • Industrial control systems
  • Embedded systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The ADC121S021CISDX/NOPB is no exception, as it is designed to meet stringent industry standards, ensuring long-term performance and stability in your applications.

With its combination of speed, precision, and low power consumption, the ADC121S021CISDX/NOPB from Texas Instruments is an excellent choice for designers seeking a reliable and efficient solution for analog-to-digital conversion.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7866 $53.0124
33+ $3.1070 $102.5310
50+ $3.0099 $150.4950
69+ $2.9128 $200.9832
89+ $2.8157 $250.5973
119+ $2.5244 $300.4036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess