EN
  • EN
  • DE

LMH0346SQE/NOPB

Part No LMH0346SQE/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description HD/SD SDI Reclocker with Dual Differential Outputs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Reclocker
Applications SDTV/HDTV
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-WQFN (4x5)
Win Source Part Number 1201402-LMH0346SQE/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMH0346
Introduction Date April 01, 2007
ECCN 5A991.b.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMH0346SQE/NOPB CAD Model

Description

The LMH0346SQE/NOPB is a high-performance, adaptive cable equalizer designed by Texas Instruments to extend the reach of high-speed serial digital video and other high-speed data signals. This advanced device is part of TI's broad portfolio of signal conditioners, specifically crafted to provide solutions for SMPTE 292M, SMPTE 344M, and SMPTE 424M serial digital video signals.

Key Features

  • Signal Conditioning: Capable of equalizing up to 150 meters of cable at 2.97 Gbps, the LMH0346SQE/NOPB ensures that high-speed digital signals are transmitted with integrity and minimal loss over long distances.
  • Wide Data Rate Range: With support for a wide range of data rates from 125 Mbps to 2.97 Gbps, this device is versatile and suitable for various applications, including DVB-ASI, HD-SDI, and 3G-SDI.
  • Power Efficiency: The device operates with a single 3.3V supply, providing power-efficient performance essential for modern, eco-conscious applications.
  • Programmable Functions: It offers programmable functions via an SPI or SMBus interface, granting users the flexibility to customize the device's performance for specific applications.
  • Output Driver: The integrated output driver features a programmable de-emphasis function, which compensates for losses in long PCB traces or cables following the equalizer.
  • Robust Design: Housed in a compact 16-pin WQFN package, the LMH0346SQE/NOPB is designed for robust operation with an integrated cable driver.

Applications

The LMH0346SQE/NOPB is an ideal solution for a variety of applications that require the transmission of high-speed digital signals over long distances. These applications include professional video cameras, digital video routers, video distribution amplifiers, and video test equipment. Its robust design and advanced features make it a preferred choice for professionals seeking reliable and high-quality signal conditioning solutions.

Environmental and Quality Certifications

The device complies with RoHS standards, ensuring that it meets global environmental regulations. It is also supplied in a lead-free package, highlighting Texas Instruments' commitment to environmental sustainability. The LMH0346SQE/NOPB is designed for reliability and performance, meeting the stringent requirements of the professional video industry.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,670 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess