EN
  • EN
  • DE

ZXMS6005DGQTA

Part No ZXMS6005DGQTA
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description IC PWR DRIVER N-CHAN 1:1 SOT223 / Power Switch/Driver 1:1 N-Channel 2A SOT-223-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Diodes Incorporated
Series Automotive, AEC-Q101, INTELLIFET®
Package Tape & Reel (TR)
Switch Type General Purpose
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 60V (Max)
Supply Voltage - Operating 3.3V, 5V
Current - Output (Max) 2A
Rds On (Typ) 150mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package SOT-223-3
Package / Case TO-261-4, TO-261AA
Base Product Number ZXMS6005
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1,000
Win Source Part Number 1106423-ZXMS6005DGQTA
Ultra Librarian 3D Model Ultra Librarian ZXMS6005DGQTA CAD Model

Description

Introducing the ZXMS6005DGQTA from Diodes Incorporated

The ZXMS6005DGQTA is a state-of-the-art, high-efficiency, self-protected Low Side Intelligent Power Switch (IPS) designed by the renowned semiconductor manufacturer Diodes Incorporated. This innovative component is specifically engineered to deliver optimal performance in a wide range of applications, including but not limited to automotive and industrial control systems, solenoid/relay drivers, and lamp driving.

Key Features

  • High-Side Driver: The ZXMS6005DGQTA operates as a high-side driver, allowing for easy control of the ground-referenced loads.
  • Integrated Protection: It comes with built-in over-current, over-temperature, ESD protection, and under-voltage lockout, ensuring the safety and longevity of the device.
  • Low On-Resistance: The device boasts a low on-resistance of typically 55mΩ, which translates to reduced power loss and improved efficiency.
  • Versatile Supply Voltage: It operates over a broad supply voltage range from 2.7V to 5.5V, making it suitable for various low voltage applications.
  • Diagnosis and Status Feedback: The ZXMS6005DGQTA provides diagnostic feedback that indicates the status of the switch, allowing for advanced control and monitoring of the system.

Compact and Durable Design

The device is packaged in a compact, leadless DFN2020-6 (Type DGQ) package, which not only saves valuable board space but also offers enhanced thermal performance. The ZXMS6005DGQTA is designed with robustness in mind, capable of withstanding harsh environments typical of automotive and industrial applications.

Applications

Thanks to its versatile features and reliable performance, the ZXMS6005DGQTA is an ideal choice for driving resistive, inductive, and capacitive loads. Its applications include:

  • Automotive subsystems
  • Industrial control modules
  • Intelligent power management
  • Motor and solenoid control circuits
  • Power distribution switches

With the ZXMS6005DGQTA, Diodes Incorporated continues to demonstrate its commitment to providing innovative, high-quality components that meet the evolving needs of modern electronic systems. Whether you're designing an automotive control unit or a sophisticated industrial automation system, the ZXMS6005DGQTA offers the reliability and performance you need to ensure efficient and stable operation.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2356 $51.4188
55+ $1.8344 $100.8920
85+ $1.7770 $151.0450
117+ $1.7197 $201.2049
151+ $1.6624 $251.0224
202+ $1.4904 $301.0608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,013 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess