The STC10F04XE-35I-LQFP44G is a single-chip microcontroller (MCU) manufactured by STC Micro. It is an enhanced 8051 core-based device designed for a variety of embedded applications needing low power consumption and dependable performance. The '35I' designation indicates the temperature range or voltage rating, and 'LQFP44G' specifies the package type, which is a Low-profile Quad Flat Package with 44 pins.
Applications
- Industrial Control Systems
- Smart Home Devices
- Consumer Electronics
- Security Systems
- Motor Control Applications
Features
- Enhanced 8051 Core
- 4KB Flash Memory
- 256 Bytes of RAM
- Multiple Programmable I/O Pins
- Timers and Counters
- UART Serial Communication Interface
- SPI Communication Interface
- ADC (Analog-to-Digital Converter)
- PWM (Pulse Width Modulation) Output
- Low Power Operation
- LQFP44 Package
Benefits
- Cost-effective solution for embedded control
- Easy to program using standard 8051 toolchains
- Versatile peripheral set supports diverse applications
- Small footprint reduces board space requirements
- Low power consumption extends battery life
- Reliable performance in industrial environments
Additional Details
The STC10F04XE-35I-LQFP44G microcontroller typically operates at a maximum frequency of 35 MHz. It includes an internal oscillator for simplified clock generation. The integrated ADC enables interfacing with analog sensors, and the PWM outputs allow for control of external devices. The UART and SPI interfaces enable communication with other devices. The 'I' designation suggests an industrial temperature range (typically -40°C to +85°C). Consult the datasheet for precise details on electrical characteristics, pin configurations, and programming considerations.