EN
  • EN
  • DE

MB91305PMC-G-BNDK5E1

Part No MB91305PMC-G-BNDK5E1
Manufacturer Cypress Semiconductor Corp
Catalog OEM Souring
Description MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462326-MB91305PMC-G-BNDK5E1
Manufacturer Cypress Semiconductor Corp
Package Bulk
Product Status Obsolete
Core Processor FR60 RISC
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity EBI/EMI, I2C, UART/USART
Peripherals DMA, POR, WDT
Number of I/O 98
Program Memory Type ROMless
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.65V ~ 1.95V, 3V ~ 3.6V
Data Converters A/D 10x10b
Oscillator Type External
Operating Temperature -10°C ~ 70°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 176-LQFP (24x24)
Package / Case 176-LQFP
Ultra Librarian 3D Model Ultra Librarian MB91305PMC-G-BNDK5E1 CAD Model

Description

The MB91305PMC-G-BNDK5E1 is a microcontroller unit designed by Cypress, known for its high performance and suitability for a wide array of demanding applications. Though specific details about this model are scarce, Cypress's MCU products are generally recognized for their reliability, processing power, and flexibility. These MCUs are used in automotive electronics, industrial automation, complex consumer electronics, and communication systems. Cypress's dedication to innovation ensures that its MCUs, including the MB91305PMC-G-BNDK5E1, offer advanced features and comprehensive support, facilitating the development of cutting-edge technology solutions with enhanced capabilities and efficiency.

You May Also Be Interested in

Abracon LLC
Crystal, 4 MHz, Tolerance 30
Need more? Email Us
Intel
B760 Platform Controller Hub SRM8V
Need more? Email Us
Abracon LLC
CRYSTAL 9.8304MHZ 18PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 48.0000MHZ 7PF SMD
Need more? Email Us
Abracon LLC
Crystals 18.432 MHZ 18PF SMD
Lowest to $1.0704
Abracon LLC
SMD Crystal, 4.9152 MHz, Tolerance 30.0 ppm, Stability 50.0 ppm
Need more? Email Us
Intel
QM580 Chipset
Need more? Email Us
Abracon LLC
standard clock oscillato 64.0 MHZ CMOS
Need more? Email Us
Kemet
Multilaye Ceramic Capacitor, SMD/SMT 50V 1000pF C0G 0603 1% AEC-Q200
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess