EN
  • EN
  • DE

MB95F564KNPF-G-UNERE2

Part No MB95F564KNPF-G-UNERE2
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC Mcu 8 Bit 20KB Flash 20SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076277-MB95F564KNPF-G-UNERE2
Categories Embedded - Microcontrollers
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB95F564KNPF-G-UNERE2 CAD Model

Description

The MB95F564KNPF-G-UNERE2 is an 8-bit microcontroller manufactured by Cypress Semiconductor Corp (now Infineon Technologies). It is part of the F²MC-8FX family and is designed for embedded control applications, focusing on low power consumption and a rich set of peripherals.

Applications

  • Consumer Electronics: Remote controls, toys, and small appliances.
  • Industrial Control: Basic motor control, sensor interfaces, and simple automation.
  • Home Automation: Lighting control, security systems, and thermostat control.
  • Medical Devices: Portable medical instruments and health monitoring devices.

Features

  • CPU Core: 8-bit F²MC-8FX CPU core with optimized instruction set for efficient execution.
  • Memory: Integrated Flash memory for program storage and RAM for data storage. Specific memory sizes will vary.
  • Timers: Multiple 8/16-bit timers with versatile operating modes including PWM generation.
  • Communication Interfaces: UART, SPI, and I²C interfaces for serial communication.
  • A/D Converter: Analog-to-digital converter (ADC) for analog signal measurement.
  • I/O Ports: General-purpose input/output (GPIO) pins with interrupt handling capabilities.
  • Watchdog Timer: Built-in watchdog timer for system monitoring and fault recovery.

Benefits

  • Low Power Consumption: Optimized for low power operation, extending battery life.
  • Integrated Peripherals: Reduces the need for external components, minimizing cost and space.
  • Flexible Communication: Supports various communication protocols for easy system integration.
  • Reliable Performance: Designed for reliable operation in diverse environments.

Additional Details

The MB95F564KNPF-G-UNERE2 is typically available in a QFP (Quad Flat Package) for convenient surface mount assembly. Cypress/Infineon provides development tools, including compilers, debuggers, and emulators, to support software development. Comprehensive datasheets and application notes are available. The KNPF, G, and UNERE2 likely refer to package variations, RoHS compliance, or other manufacturing details; consult the official datasheet for accurate specifications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess