EN
  • EN
  • DE

MB95F778EPMC2-G-UNE2

Part No MB95F778EPMC2-G-UNE2
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC Mcu 8 Bit 60KB Flash 64LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076290-MB95F778EPMC2-G-UNE2
Categories Embedded - Microcontrollers
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB95F778EPMC2-G-UNE2 CAD Model

Description

The MB95F778EPMC2-G-UNE2 is a microcontroller from Cypress Semiconductor Corp, part of the F²MC-8FX family. This family offers a blend of performance and low power consumption, making it suitable for a variety of embedded applications.

Applications

  • Industrial control systems: Used for precise control of machinery and processes.
  • Consumer electronics: Found in appliances and devices requiring efficient processing.
  • Motor control: Enables sophisticated motor management in various applications.
  • Automotive subsystems: Integrated into automotive systems for controlling various functions.
  • Sensor interfaces: Facilitates communication and data processing from various sensors.

Features

  • F²MC-8FX CPU core: Delivers efficient processing capabilities.
  • Flash memory: Provides on-chip storage for program code.
  • SRAM: Offers volatile memory for data storage during operation.
  • Timers and counters: Enables precise timing and counting functions.
  • Serial communication interfaces (UART, SPI, I2C): Allows communication with external devices.
  • A/D converters: Facilitates conversion of analog signals to digital data.
  • I/O ports: Provides connectivity to external devices and circuits.
  • Low power consumption: Optimizes energy efficiency for extended battery life in portable applications.

Benefits

  • Enhanced system performance: The efficient CPU core and peripheral set contribute to overall system responsiveness.
  • Reduced development time: The comprehensive feature set and development tools simplify the design process.
  • Lower power consumption: Contributes to longer battery life in portable devices and reduced energy costs.
  • Improved system reliability: Robust design and manufacturing ensure reliable operation in demanding environments.
  • Cost-effective solution: Provides a balance of performance and features at a competitive price point.

Additional Details

The MB95F778EPMC2-G-UNE2 microcontroller typically operates within a specific voltage range (e.g., 3.0V to 5.5V) and temperature range (e.g., -40°C to +85°C), allowing it to function reliably in diverse environments. It includes a watchdog timer for system monitoring and reset capabilities, enhancing system stability. The device is available in a specific package (e.g., LQFP) with a defined pin count, influencing its integration into circuit boards.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess