EN
  • EN
  • DE

MB96395RSAPMC-GS-107E2

Part No MB96395RSAPMC-GS-107E2
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076299-MB96395RSAPMC-GS-107E2
Categories OEM Parts(M-N)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB96395RSAPMC-GS-107E2 CAD Model

Description

The MB96395RSAPMC-GS-107E2 is a microcontroller from Cypress Semiconductor Corp, belonging to the MB96390 series. This series is built around the F²MC-16FX CPU core, delivering high performance and rich peripheral features. It targets a wide range of applications requiring real-time control and signal processing.

Applications

  • Inverters: Used to control and manage power conversion.
  • Power supplies: Provides control and monitoring for various types of power supplies.
  • Motor control: Used in applications requiring precise motor control, such as robotics and industrial automation.
  • Home appliances: Enables advanced control features in appliances like washing machines and refrigerators.
  • Factory automation: Used in automated systems for controlling machines and processes.

Features

  • F²MC-16FX CPU core: Offers high-performance processing capabilities for complex control algorithms.
  • Flash memory: Provides ample storage for program code and data.
  • SRAM: Offers volatile memory for fast data access during program execution.
  • A/D converters: Enables conversion of analog signals to digital data for sensor input.
  • D/A converters: Allows conversion of digital data to analog signals for controlling external devices.
  • Timers and PWM units: Facilitates precise timing control and pulse-width modulation for motor control and dimming.
  • Communication interfaces (UART, SPI, CAN): Provides communication capabilities with external devices and networks.
  • Input/output ports: Allows connection and control of external devices and circuits.

Benefits

  • High performance: The powerful CPU core ensures real-time performance in demanding applications.
  • Integrated peripherals: Reduces external component count and simplifies system design.
  • Flexible communication options: Allows for seamless integration into various network environments.
  • Improved control accuracy: Precise timers and PWM units enable accurate control of motors and other devices.
  • Reduced development time: Comprehensive development tools and resources accelerate the design process.

Additional Details

The MB96395RSAPMC-GS-107E2 microcontroller operates within a specified voltage range and temperature range, ensuring reliable operation in various conditions. It includes features such as a watchdog timer for system monitoring and fault detection, enhancing overall system reliability. The specific package and pin count dictate its physical integration into target systems.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess