EN
  • EN
  • DE

MB9AF005PMC-G-UNE2

Part No MB9AF005PMC-G-UNE2
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description Standard low Power high Performance Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 960641-MB9AF005PMC-G-UNE2
Categories Embedded - Microcontrollers
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB9AF005PMC-G-UNE2 CAD Model

Description

The MB9AF005PMC-G-UNE2 is a 32-bit microcontroller from Cypress Semiconductor's FM0+ family. It's based on the ARM Cortex-M0+ core, known for its low power consumption and high performance. This microcontroller is designed for a wide range of embedded applications, offering a balance of processing power, memory, and peripheral features.

Applications

  • Industrial Control: Used in motor control, sensor interfaces, and automation systems.
  • Consumer Electronics: Found in appliances, wearable devices, and remote controls.
  • Medical Devices: Suitable for portable medical instruments and monitoring equipment.
  • Automotive: Employed in body control modules, sensor interfaces, and infotainment systems.
  • Internet of Things (IoT): Ideal for IoT devices, smart sensors, and connected systems.

Features

  • ARM Cortex-M0+ Core: Low-power 32-bit processing core.
  • Up to 48 MHz Clock Speed: Provides ample processing power for a variety of applications.
  • 64 KB Flash Memory: Stores program code and data.
  • 8 KB SRAM: Provides memory for runtime data and variables.
  • Multiple Communication Interfaces: Includes UART, SPI, and I2C for communication with other devices.
  • Analog-to-Digital Converter (ADC): Enables the conversion of analog signals to digital data.
  • Timers and Counters: Provides flexible timing and counting capabilities.
  • Low-Power Operation: Optimized for energy-efficient applications.

Benefits

  • High Performance: Delivers efficient processing power for complex tasks.
  • Low Power Consumption: Minimizes energy usage, extending battery life in portable devices.
  • Flexible Communication: Enables seamless integration with a variety of peripherals and devices.
  • Integrated Peripherals: Reduces the need for external components, saving space and cost.
  • Easy Development: Supported by a comprehensive suite of development tools and resources.
  • Robust Security: Offers security features to protect against unauthorized access.

Additional Details

The MB9AF005PMC-G-UNE2 microcontroller is designed for applications that require a balance of performance and power efficiency. The ARM Cortex-M0+ core provides a low-power, yet powerful, processing platform, while the integrated peripherals offer flexibility for a wide range of applications. The device operates at a voltage range of 1.8V to 5.5V, making it suitable for battery-powered and line-powered applications.

The microcontroller's integrated ADC allows for the conversion of analog signals to digital data, enabling the device to interface with sensors and other analog devices. The multiple communication interfaces, including UART, SPI, and I2C, provide flexibility for communicating with other devices and systems. The timers and counters offer flexible timing and counting capabilities, allowing for precise control of external devices.

The MB9AF005PMC-G-UNE2 is supported by Cypress's extensive suite of development tools, including the FM0+ starter kit, which provides a complete development environment for creating and debugging applications. The device is also supported by a wide range of third-party tools and resources, making it easy to develop and deploy applications. The package type is a 64-pin LQFP (Low-profile Quad Flat Package).

Overall, the MB9AF005PMC-G-UNE2 microcontroller is a versatile and efficient solution for a wide range of embedded applications, offering a balance of performance, power efficiency, and integrated features.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9746 $59.8476
15+ $8.1843 $122.7645
22+ $7.9291 $174.4402
31+ $7.6727 $237.8537
39+ $7.4174 $289.2786
53+ $6.6505 $352.4765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess