EN
  • EN
  • DE

MB9AF156NPMC-G-JNK1E2

Part No MB9AF156NPMC-G-JNK1E2
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076317-MB9AF156NPMC-G-JNK1E2
Categories OEM Parts(M-N)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB9AF156NPMC-G-JNK1E2 CAD Model

Description

The MB9AF156NPMC-G-JNK1E2 is a microcontroller unit (MCU) from Cypress Semiconductor Corp, belonging to the FM3 family. This family is based on the ARM Cortex-M3 processor, offering a blend of efficient processing power and low energy consumption. The MB9AF156NPMC-G-JNK1E2 is well-suited for a range of embedded systems requiring real-time control and efficient performance.

Applications

  • Industrial control: Implemented in applications such as programmable logic controllers (PLCs), motor drives, and process automation systems.
  • Home automation: Used in smart home devices like lighting controllers, thermostats, and security systems.
  • Medical devices: Found in portable medical equipment, patient monitoring systems, and diagnostic instruments.
  • Automotive applications: Integrated into automotive systems for functions such as body control, engine management, and infotainment.
  • Consumer electronics: Used in appliances, audio equipment, and other consumer products requiring intelligent control.

Features

  • ARM Cortex-M3 CPU core: Delivers efficient processing capabilities for a wide range of embedded tasks.
  • Flash memory: Provides non-volatile storage for program code and data.
  • SRAM: Offers volatile memory for fast data access during program execution.
  • Timers and counters: Enables precise timing control and event counting.
  • Serial communication interfaces (UART, SPI, I2C): Facilitates communication with external devices and sensors.
  • Analog-to-digital converter (ADC): Allows conversion of analog signals to digital data for sensor interfacing.
  • Digital-to-analog converter (DAC): Enables conversion of digital data to analog signals for controlling external devices.
  • I/O ports: Provides connectivity to external devices and peripherals.
  • Low power modes: Minimizes power consumption during idle periods and sleep states.

Benefits

  • High performance: The ARM Cortex-M3 core provides efficient processing capabilities for demanding applications.
  • Low power consumption: Enables extended battery life in portable devices and reduces energy costs.
  • Integrated peripherals: Reduces component count and simplifies system design.
  • Flexible communication options: Allows for easy integration with various external devices and systems.
  • Comprehensive development tools: Simplifies the development process and reduces time-to-market.

Additional Details

The MB9AF156NPMC-G-JNK1E2 microcontroller operates within a specified voltage and temperature range to ensure reliable performance in various environments. It includes a watchdog timer for system monitoring and reset functions, enhancing overall system stability. The specific package and pin count influence its integration into printed circuit boards.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess