EN
  • EN
  • DE

HP 394791-B21 - HP NC373T Server Adapter

Part No HP 394791-B21 - HP NC373T Server Adapter
Manufacturer HP
Catalog Network Cards
Description HP NC373T PCI-E Multifunction Gigabit Server AdapterThe HP NC373T is a high performance PCI Express Gigabit Ethernet multifunction network adapter for either standard or low profile (half height) slots in ProLiant servers running in a twisted pair (copper) network environment.In addition to delivering standard Gigabit Ethernet networking, the NC373T supports TOE (TCP/IP Offload Engine) for Windows only, Internet Small Computer System Interface (iSCSI), and RDMA (Remote Direct Memory Access) over a single network connection making it a multifunction Ethernet server adapter.Besides its multifunction capabilities, the NC373T ships with all the advanced server features that ProLiant customers have come to expect, such as support for failover and load balancing, Pre-Boot Execution Environment (PXE), large send offload capability, multiple VLAN tagging, and auto-negotiated 10/100/1000Mbps Ethernet speeds.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1411466-HP 394791-B21 - HP NC373T Server Adapter
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 394791-B21 - HP NC373T Server Adapter CAD Model

Description

The HP 394791-B21 is an NC373T PCI Express Gigabit Server Adapter designed to provide high-performance network connectivity for HP servers. Utilizing a PCI Express slot, this network card offers a single gigabit ethernet port, supporting data transfer rates of up to 1000 Mbps. This makes it an ideal solution for bandwidth-intensive applications such as large data transfers, network backup, and server clustering, as well as for standard networking tasks. The NC373T is designed with server-grade reliability in mind, incorporating advanced features such as jumbo frames, TCP/IP offloading, and VLAN tagging to optimize network traffic and reduce CPU load. Its integration with HP's management tools also allows for simplified installation and management, ensuring compatibility with a wide range of HP server environments. Whether used in data centers, small to medium-sized business environments, or as part of a robust enterprise IT infrastructure, the HP 394791-B21 server adapter delivers the reliability, speed, and efficiency required to support both current and future network needs.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
PLAN EM X527-DA2 2x10GB SFP OCP
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F5717-L202 - PIB EP 100Gb/s Dual Port EDR HCA (Infiniband ConnectX-5)
Need more? Email Us
Fujitsu Electronics America, Inc.
OCP I357-T4 4x1GB
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu QLE7342E
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU QLOQL41262HLCU - Dual Port 10 Gigabit Ethernet Controller QL41262HLCU
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU INEE10G42BTDAG1P5 - Dual Port 10 Gigabit Ethernet Server Adapter Intel X520-DA2 Server
Need more? Email Us
Fujitsu Electronics America, Inc.
Card D3262 PCIe Switch x16 (4x4)
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu Ethernet Controller 2x 10GBIT PCIE
Need more? Email Us
Fujitsu Electronics America, Inc.
Dual Port Ethernet QL41212 25GbE SFP28
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess