EN
  • EN
  • DE

MBM29DL324TE90TN-L

Part No MBM29DL324TE90TN-L
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979589-MBM29DL324TE90TN-L
Categories OEM Parts(M-N)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBM29DL324TE90TN-L CAD Model

Description

The MBM29DL324TE90TN-L is a 32-Mbit (4 M x 8 or 2 M x 16) Flash memory device manufactured by Cypress Semiconductor Corp. It's a high-speed, low-power memory solution designed for embedded systems.

Applications:

  • Embedded Systems
  • Industrial Control Systems
  • Networking Equipment
  • Data Storage
  • Consumer Electronics

Features:

  • 32-Mbit Density: Provides ample storage capacity for embedded applications.
  • Page Mode Operation: Supports fast page read and write operations.
  • Sector Erase: Allows for selective erasure of memory blocks.
  • Low Power Consumption: Extends battery life in portable devices.
  • Fast Access Time: Enables high-speed data retrieval.
  • Operating Voltage: Typically operates at 3.0V or 3.3V.
  • Temperature Range: Available in industrial temperature ranges for harsh environments.

Benefits:

  • Increased Storage Capacity: Provides sufficient memory for storing code and data.
  • Improved System Performance: Fast access time enhances system responsiveness.
  • Reduced Power Consumption: Extends battery life in portable applications.
  • Flexible Memory Management: Sector erase feature allows for efficient memory utilization.
  • Reliable Data Storage: Provides non-volatile storage for critical data.

Additional Details:

The MBM29DL324TE90TN-L utilizes advanced flash memory technology to achieve high density and performance. It supports various programming and erase algorithms to optimize write speeds. The device is typically packaged in a TSOP or SO package for easy integration into printed circuit boards. The 90 in the part number indicates a 90ns access time.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess