EN
  • EN
  • DE

PALC22V10D-15PC

Part No PALC22V10D-15PC
Manufacturer Cypress Semiconductor Corp
Description Flash Erasable, Reprogrammable CMOS PAL® Device
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1235215-PALC22V10D-15PC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PALC22V10D-15PC CAD Model

Description

The PALC22V10D-15PC is a Programmable Array Logic (PAL) device manufactured by Cypress Semiconductor Corp. It is a versatile integrated circuit used for implementing custom logic functions. The '22V10' designation refers to its specific architecture, including the number of inputs, outputs, and macrocells. The '-15' indicates the propagation delay (15ns), and 'PC' signifies the package type (plastic carrier).

Applications:

  • Address Decoding: Decoding memory addresses in computer systems.
  • State Machine Implementation: Designing sequential logic circuits for control systems.
  • Peripheral Control: Interfacing with peripherals such as displays, keyboards, and sensors.
  • Glue Logic: Connecting different integrated circuits together in a system.
  • Custom Logic Functions: Implementing specific logic functions tailored to particular applications.

Features:

  • Programmable Logic: Allows users to configure the device to implement custom logic functions.
  • High Speed: The -15 version offers a propagation delay of 15 nanoseconds, enabling fast operation.
  • 22 Inputs and 10 Outputs: Provides a flexible architecture for implementing a wide range of logic functions.
  • Output Enable Control: Allows outputs to be selectively enabled or disabled.
  • TTL Compatible: Compatible with standard TTL logic levels.
  • Plastic Carrier (PC) Package: A through-hole package for easy prototyping and development.

Benefits:

  • Flexibility: Programmable logic allows for easy modification and adaptation to changing requirements.
  • Reduced Component Count: A single PAL device can replace multiple discrete logic gates.
  • Faster Design Cycles: Programmable logic allows for rapid prototyping and development.
  • Improved System Performance: High-speed operation ensures fast response times.
  • Cost-Effective Solution: PAL devices offer a cost-effective solution for implementing custom logic functions.

Additional Details:

The PALC22V10D-15PC operates with a 5V power supply and typically requires a programmer to configure its logic functions. Refer to the Cypress Semiconductor datasheet for detailed specifications, including programming instructions, logic diagrams, and timing characteristics. The 'PC' package type signifies it is a through-hole component, which is suitable for breadboarding and prototyping.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess