EN
  • EN
  • DE

PALCE16V8-25PC

Part No PALCE16V8-25PC
Manufacturer Cypress Semiconductor Corp
Description Flash-Erasable Reprogrammable CMOS PAL Device
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1235224-PALCE16V8-25PC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PALCE16V8-25PC CAD Model

Description

The PALCE16V8-25PC is a Programmable Array Logic (PAL) device manufactured by Cypress Semiconductor. It is a versatile logic device that allows designers to implement custom logic functions by programming the internal connections. The 'PALCE' denotes a CMOS electrically erasable PAL, '16V8' refers to its architecture (16 inputs and 8 outputs), and '-25' indicates its propagation delay (25ns), with 'PC' designating the package type (plastic carrier).

Applications

  • Address Decoding: Decoding memory addresses in microprocessor systems.
  • State Machine Implementation: Implementing state machines for control logic.
  • Combinatorial Logic Functions: Implementing complex combinatorial logic functions.
  • Glue Logic: Interfacing different components in a digital system.
  • Peripheral Control: Controlling peripheral devices in embedded systems.

Features

  • Programmable Logic: Allows designers to implement custom logic functions.
  • Electrically Erasable: Can be erased and reprogrammed, allowing for design changes and updates.
  • Fast Propagation Delay: 25ns propagation delay enables high-speed operation.
  • 16 Inputs and 8 Outputs: Provides a flexible architecture for implementing a wide range of logic functions.
  • CMOS Technology: Low power consumption due to CMOS technology.
  • Input and Output Registers: Allows for both combinatorial and sequential logic implementation.
  • TTL Compatible: Compatible with TTL logic levels.

Benefits

  • Design Flexibility: Allows designers to customize logic functions to meet specific application requirements.
  • Reduced Component Count: Can replace multiple discrete logic gates, reducing board space and cost.
  • Fast Design Iteration: Electrically erasable feature allows for quick design changes and updates.
  • High Performance: Fast propagation delay enables high-speed operation.
  • Low Power Consumption: CMOS technology minimizes power consumption.

Additional Details

The PALCE16V8-25PC is programmed using a standard PAL programmer. The device is configured by programming the internal connections using a JEDEC file. The output configuration is flexible, allowing each output to be configured as either an active-high or active-low output. Detailed specifications regarding voltage levels, timing characteristics, and programming procedures can be found in the Cypress Semiconductor datasheet. It is important to follow the manufacturer's recommendations for programming and operation to ensure reliable performance.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess