EN
  • EN
  • DE

PLDC20RA10-20WMB

Part No PLDC20RA10-20WMB
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (N - R)
Description UV PLD 20 ns CDIP24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1220852-PLDC20RA10-20WMB
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PLDC20RA10-20WMB CAD Model

Description

The PLDC20RA10-20WMB is a Programmable Logic Device (PLD) manufactured by Cypress Semiconductor Corp. It belongs to the PAL20RA10 family, offering a versatile solution for implementing custom logic functions. This PLD is characterized by its reprogrammability, allowing designers to modify and optimize their designs without requiring hardware changes.

Applications:

  • Address decoding in memory systems.
  • Peripheral controllers in embedded systems.
  • State machine implementation for control logic.
  • Glue logic for connecting various components in a digital system.
  • Custom logic functions in industrial automation equipment.

Features:

  • Programmable Logic: Allows users to define custom logic functions.
  • Reprogrammable: Enables design modifications and optimizations without hardware changes.
  • PAL20RA10 Architecture: Provides a structured architecture for implementing complex logic.
  • High Speed: -20 indicates a 20ns propagation delay, suitable for high-speed applications.
  • Wide Operating Voltage Range: Compatible with various voltage levels.
  • Low Power Consumption: Minimizes energy usage in power-sensitive applications.
  • DIP Package: Through-hole package for easy prototyping and breadboarding.

Benefits:

  • Design Flexibility: Allows for easy modification and optimization of logic functions.
  • Reduced Development Time: Eliminates the need for custom ASICs in many applications.
  • Simplified System Design: Reduces the number of discrete logic components required.
  • Improved Performance: High-speed operation enables faster system performance.
  • Cost-Effective Solution: Provides a cost-effective alternative to custom ASICs.

Additional Details:

The PLDC20RA10-20WMB is based on a CMOS process technology, ensuring low power consumption and high reliability. Its reprogrammability is achieved through EPROM (Erasable Programmable Read-Only Memory) cells, which can be erased and reprogrammed multiple times. The device is commonly used in applications where flexibility, speed, and low power consumption are critical.

Propagation Delay: 20ns

Package: DIP

Technology: CMOS

Reprogrammability: EPROM

You May Also Be Interested in

NEC
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
QSI
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
NANYA
Need more? Email Us
Intel
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Intel
Need more? Email Us
RF Micro Devices
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess