EN
  • EN
  • DE

2SK3650-01L

Part No 2SK3650-01L
Manufacturer Fuji Electric
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1155702-2SK3650-01L
Categories Custom Parts
Manufacturer Fuji Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK3650-01L CAD Model

Description

The 2SK3650-01L is a silicon N-channel MOSFET from Fuji Electric, designed for high-speed switching applications. This MOSFET is engineered for efficient power management and is commonly used in various electronic circuits.

Applications

  • Switching regulators
  • DC-DC converters
  • Motor control circuits
  • Power supplies
  • Lighting control

Features

  • N-Channel MOSFET
  • High-speed switching
  • Low on-resistance (RDS(on))
  • High avalanche ruggedness
  • Excellent gate charge characteristics

Benefits

  • Improved energy efficiency due to low on-resistance, minimizing power loss during operation.
  • Fast switching speed contributes to higher performance in switching applications.
  • Enhanced system reliability with high avalanche ruggedness, protecting the device from voltage spikes.
  • Simplified gate drive requirements due to excellent gate charge characteristics.
  • Compact design allows for integration in space-constrained applications.

Additional Details

The 2SK3650-01L features a low gate charge, which reduces switching losses and improves efficiency. The device’s low on-resistance minimizes conduction losses, making it suitable for high-current applications. Its robust design ensures reliability and longevity in demanding environments. This MOSFET is available in a standard package, which facilitates ease of assembly and thermal management.

Technical Specifications (typical):

  • Drain-Source Voltage (VDSS): Varies depending on the specific variant (consult datasheet)
  • Gate-Source Voltage (VGSS): Typically ±30V
  • Continuous Drain Current (ID): Varies depending on the specific variant (consult datasheet)
  • On-Resistance (RDS(on)): Low, for efficient power conversion
  • Operating Temperature Range: -55°C to +150°C

For detailed specifications, including voltage and current ratings, refer to the official Fuji Electric datasheet for the 2SK3650-01L.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess