EN
  • EN
  • DE

S29AL016J70BFN020

Part No S29AL016J70BFN020
Manufacturer Cypress Semiconductor Corp
Catalog Flash
Description IC FLASH 16MBIT PARALLEL 48FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 48-FBGA (8.15x6.15)
Manufacturer Cypress Semiconductor Corp
Series AL-J
Package Tray
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 48-VFBGA
Case / Package 48-FBGA (8.15x6.15)
Family Name S29AL016
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Other Part Number 428-4348, 2015-S29AL016J70BFN020, S29AL016J70BFN020-ND
Quantity per package 338
Popularity High
Supply and Demand Status Balance
Win Source Part Number 892944-S29AL016J70BFN020
Ultra Librarian 3D Model Ultra Librarian S29AL016J70BFN020 CAD Model

Description

The S29AL016J70BFN020 is a 16 Mbit (2 Mbyte) flash memory device manufactured by Cypress Semiconductor. It is a CMOS 3.0-volt single power supply flash memory, offering high performance and low power consumption. This memory is typically used for storing program code and data in embedded systems, providing non-volatile storage that retains data even when power is removed.

Applications:

  • Embedded Systems: Storage for firmware, configuration data, and application code in embedded devices.
  • Industrial Control: Program storage for PLCs and other industrial automation equipment.
  • Networking Equipment: Storage for boot code, network configurations, and operating systems in routers, switches, and other network devices.
  • Consumer Electronics: Firmware storage for digital cameras, MP3 players, and other consumer devices.
  • Automotive Electronics: Storing software and data in automotive control systems.

Features:

  • 16 Mbit (2 Mbyte) density: Provides ample storage for code and data.
  • 3.0-volt single power supply: Simplifies system design and reduces power consumption.
  • Sector Erase Architecture: Allows individual sectors to be erased and reprogrammed.
  • Top or Bottom Boot Sectors: Flexible sector configuration to optimize memory usage.
  • Page Mode Operation: High-speed data transfers with reduced latency.
  • Common Flash Interface (CFI): Standard interface for device identification and parameter retrieval.
  • Write Protection: Hardware write protection to prevent accidental data corruption.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring reliable operation.
  • High Performance: Fast read and write speeds for quick data access.
  • Low Power Consumption: Minimizes energy usage in portable and battery-powered devices.
  • Design Flexibility: Sector erase architecture and boot sector options provide flexibility in memory organization.
  • Simplified Integration: Common Flash Interface (CFI) simplifies device integration into existing systems.
  • Data Protection: Write protection features prevent accidental data modification.

Additional Details:

The S29AL016J70BFN020 flash memory operates with a single 3.0-volt power supply, making it compatible with low-voltage systems. The device's sector erase architecture allows individual sectors to be erased and reprogrammed without affecting other sectors, enabling efficient code and data management. The common flash interface (CFI) provides a standard method for identifying the device and retrieving its parameters, simplifying integration into various systems. The memory's write protection features prevent accidental data corruption, ensuring data integrity. It supports both top and bottom boot sectors, offering flexibility in organizing memory for boot code storage. It is commonly used in embedded systems, industrial control, networking equipment, consumer electronics, and automotive electronics.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 90 ns 56-TSOP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 80 MHz 16-SOIC
Lowest to $5.0214
Micron Technology Inc.
NOR Flash Parallel/Serial 2.5V/3.3V 64Mbit 4M x 16bit 60ns 64-Pin BGA Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 24-BGA (8x6)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.0225
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 512MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Cypress Semiconductor Corp
NOR Flash Parallel 3V 512Mbit 32M x 16bit 110ns 64-Pin FBGA Tray
Lowest to $27.7454

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess