EN
  • EN
  • DE

S29CD032J1JFAM013E

Part No S29CD032J1JFAM013E
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987268-S29CD032J1JFAM013E
Categories OEM Parts( S )
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S29CD032J1JFAM013E CAD Model

Description

The S29CD032J1JFAM013E is a 32 Mbit (4 M x 8 or 2 M x 16) CMOS 3.0 Volt Flash memory device manufactured by Cypress Semiconductor Corp (now Infineon). It's designed for high-performance, low-power applications requiring non-volatile storage. This flash memory features a parallel interface for fast data access and programming.

Applications

  • Embedded systems
  • Data logging
  • Firmware storage
  • Networking equipment
  • Industrial control systems

Features

  • 32 Mbit (4 M x 8 or 2 M x 16) organization
  • 3.0 Volt power supply
  • Parallel interface
  • Sector erase
  • Program suspend and resume
  • Automated write and erase operations

Benefits

  • High Density: Provides ample storage capacity for code and data.
  • Low Power: Reduces power consumption in battery-powered applications.
  • Fast Access: Parallel interface enables quick data access and programming.
  • Flexible Erase: Sector erase allows for selective data updates.
  • Reliable Storage: Non-volatile memory retains data even when power is removed.

Technical Specifications

The S29CD032J1JFAM013E operates at a 3.0 Volt power supply. It has a parallel interface that supports both 8-bit and 16-bit data bus widths. The device features sector erase, which allows for selective erasing of individual sectors without affecting other data. The program suspend and resume feature enables interruption of the programming process for other tasks. The operating temperature range is typically between -40°C and +85°C. The package is typically a TSOP (Thin Small Outline Package).

Consult the manufacturer's datasheet for detailed timing diagrams, electrical characteristics, and programming algorithms. Proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure stable operation. Adherence to the recommended programming procedures is crucial for reliable operation and data retention.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess