EN
  • EN
  • DE

2SD549

Part No 2SD549
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO-126
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 751255-2SD549
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD549 CAD Model

Description

The 2SD549 is an NPN silicon transistor manufactured by Toshiba Semiconductor and Storage. This transistor is generally used for power amplification and switching applications. It is designed to handle relatively high currents and voltages, making it suitable for a range of industrial and consumer electronics applications.

Applications

  • Power Amplifiers: Used in audio power amplifiers for signal amplification.
  • Switching Regulators: Employed in switching regulators for voltage conversion.
  • Motor Drivers: Used in motor driver circuits for controlling DC motors.
  • Inverters: Utilized in inverter circuits for converting DC to AC power.
  • General Purpose Switching: Suitable for general-purpose switching applications in electronic circuits.

Features

  • High Collector Current: Capable of handling high collector current.
  • High Voltage Rating: Features a high collector-emitter voltage rating.
  • Low Saturation Voltage: Offers low saturation voltage, minimizing power loss during switching.
  • High Power Dissipation: Designed for high power dissipation.
  • Fast Switching Speed: Exhibits fast switching speed, making it suitable for high-frequency applications.

Benefits

  • Efficient Switching: Provides efficient switching due to its low saturation voltage and fast switching speed.
  • Versatile Application: Suitable for a wide range of power amplification and switching applications.
  • High Reliability: Offers high reliability due to its robust design and construction.
  • Improved Performance: Contributes to improved performance in power amplification and switching circuits.
  • Stable Operation: Provides stable operation over a wide range of operating conditions.

Specifications

The 2SD549 typically has a collector-emitter voltage (VCEO) rating of 80V, a collector current (IC) rating of 3A, and a power dissipation (PC) rating of 20W. The DC current gain (hFE) is typically in the range of 40 to 240. The switching time is relatively fast, making it suitable for high-frequency applications. The device is typically packaged in a TO-220 package. The exact specifications should be verified by consulting the Toshiba datasheet for the 2SD549 part number.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.7110 $67.4220
5+ $27.6611 $138.3055
7+ $26.7960 $187.5720
9+ $25.9321 $233.3889
12+ $25.0681 $300.8172
16+ $22.4740 $359.5840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess