EN
  • EN
  • DE

S29GL01GP11TFI01

Part No S29GL01GP11TFI01
Manufacturer Cypress Semiconductor Corp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1201410-S29GL01GP11TFI01
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL01GP11TFI01 CAD Model

Description

The S29GL01GP11TFI01 is a 1 Gigabit (128 MB) NOR flash memory device manufactured by Cypress Semiconductor Corp (now Infineon Technologies). It is designed for high-performance, low-power applications requiring fast read access times and reliable data storage.

Applications

  • Embedded systems: Stores boot code, application code, and data in embedded systems.
  • Automotive electronics: Used in automotive ECUs (Engine Control Units) and infotainment systems.
  • Networking equipment: Stores firmware and configuration data in routers, switches, and other networking devices.
  • Industrial control systems: Provides non-volatile memory for industrial automation equipment.
  • Consumer electronics: Used in set-top boxes, digital cameras, and other consumer devices.

Features

  • 1 Gigabit (128 MB) capacity: Provides ample storage for code and data.
  • NOR flash technology: Offers fast read access times for quick program execution.
  • 3V power supply: Operates at a low voltage for power efficiency.
  • Sector erase: Allows for selective erasure of memory blocks.
  • Program/Erase cycles: Supports a high number of program/erase cycles for long-term data retention.

Benefits

  • Fast boot times: Enables quick system startup due to fast read access.
  • Reliable data storage: Ensures data integrity over a wide temperature range and long lifespans.
  • Low power consumption: Reduces energy consumption in portable and battery-powered devices.
  • Flexibility: Allows for selective erasure of memory blocks for efficient memory management.
  • Long product lifespan: Supports a high number of program/erase cycles for extended product life.

Additional Details

The S29GL01GP11TFI01 has a typical read access time in the range of nanoseconds. The device is available in various package options, including TSOP and BGA. It operates over an extended temperature range, typically from -40°C to +85°C. It is compliant with industry standards for flash memory devices. This part is often used where in-system programming is a requirement.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess