EN
  • EN
  • DE
  • IT

S29GL064M90BFIR00

Part No S29GL064M90BFIR00
Manufacturer Cypress Semiconductor Corp
Description 8M X 8 Flash 3V Prom 90 Ns PBGA63
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1189585-S29GL064M90BFIR00
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL064M90BFIR00 CAD Model

Description

The S29GL064M90BFIR00 is a 64 Mbit (8 Mbyte) NOR Flash memory device from Cypress Semiconductor (now Infineon Technologies). It is designed for embedded systems requiring non-volatile storage for code and data. This Flash memory offers high performance, reliability, and a wide range of features.

Applications

  • Embedded Systems
  • Industrial Control
  • Networking Equipment
  • Automotive Systems
  • Consumer Electronics

Features

  • Memory Size: 64 Mbit (8 Mbyte)
  • Organization: x8 or x16 configurable
  • Supply Voltage: 3.0V
  • Operating Temperature: -40°C to +85°C (Industrial)
  • Page Mode Operation
  • Sector Protection
  • Write Protection
  • Package: BGA or TSOP

Benefits

  • High Capacity: Provides ample storage for code and data in embedded systems.
  • Fast Read Access: Enables quick code execution and data retrieval.
  • Non-Volatile Storage: Retains data even when power is removed.
  • Sector Protection: Protects critical code and data from accidental modification.
  • Robust Design: The industrial temperature range ensures reliable operation in harsh environments.

Additional Details

The S29GL064M90BFIR00 Flash memory is designed for high-performance embedded applications. The device supports both x8 and x16 bus widths, providing flexibility for interfacing with different microcontrollers and processors. The page mode operation allows for faster data transfer rates. The sector protection feature prevents accidental erasure or programming of critical memory regions. The write protection feature prevents unwanted writes to the entire memory array. The package type (BGA or TSOP) depends on the specific configuration. The device is commonly used to store boot code, application code, and configuration data in embedded systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess