EN
  • EN
  • DE

S29GL512N10FFI012

Part No S29GL512N10FFI012
Manufacturer Cypress Semiconductor Corp
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186233-S29GL512N10FFI012
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL512N10FFI012 CAD Model

Description

The S29GL512N10FFI012 is a 512 Mbit (64 MByte) NOR Flash memory device manufactured by Cypress Semiconductor Corp. (formerly Spansion). It is designed for embedded systems requiring high-density, non-volatile storage and fast access times. Its NOR architecture allows for direct code execution and random data access.

Applications

  • Embedded Systems: Ideal for storing boot code, application code, and data in embedded systems.
  • Networking Equipment: Used in routers, switches, and other networking devices for storing firmware and configuration data.
  • Industrial Control Systems: Suitable for industrial automation equipment, programmable logic controllers (PLCs), and human-machine interfaces (HMIs).
  • Automotive Electronics: Employed in automotive control units (ECUs), instrument clusters, and infotainment systems.
  • Consumer Electronics: Used in set-top boxes, digital cameras, and other consumer devices for storing firmware and media content.

Features

  • 512 Mbit (64 MByte) Density: Provides a large storage capacity for code and data.
  • NOR Flash Architecture: Enables fast random access for code execution and data retrieval.
  • Page Mode Operation: Supports fast page programming and erasing for efficient memory management.
  • Sector Protection: Offers hardware-based sector protection to prevent accidental or unauthorized modification of critical data.
  • x16 Data Bus: Supports a 16-bit data bus for high-speed data transfer.
  • Operating Voltage: Typically operates at 3.0V (Consult the datasheet for the specific voltage range).
  • Industrial Temperature Range: Designed for operation in harsh environments with a wide temperature range (-40°C to +85°C).
  • Package: Available in various package options, such as TSOP (Thin Small Outline Package).

Benefits

  • Fast Read Access: NOR flash architecture provides fast read access times, enabling quick code execution and data retrieval.
  • High Reliability: Designed for reliable operation in demanding environments, ensuring data integrity and system stability.
  • Low Power Consumption: Offers low power consumption during both active and standby modes, extending battery life in portable applications.
  • Secure Data Storage: Sector protection features prevent accidental or malicious data corruption.
  • Design Flexibility: Wide operating voltage and temperature ranges provide design flexibility for various applications.

Additional Details

The S29GL512N10FFI012 incorporates features such as page mode operation for accelerated programming and erasing. The sector protection mechanism protects critical code and data from unauthorized access or accidental modification. It uses a 16-bit data bus. This part is designed to operate across the industrial temperature range. Always refer to the manufacturer's datasheet for complete specifications, including timing characteristics, voltage requirements, and package dimensions.

You May Also Be Interested in

Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to €2.1177
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to €5.6647
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to €0.8616

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess