EN
  • EN
  • DE

LFXP2-30E-5FN484C

Part No LFXP2-30E-5FN484C
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 363 I/O 484FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Number of LABs/CLBs 3625
Number of Logic Elements/Cells 29000
Total RAM Bits 396288
Number of I/O 363
Voltage - Supply 1.14V ~ 1.26V
Mounting Type Surface Mount
Operating Temperature 0°C ~ 85°C (TJ)
Package / Case 484-BBGA
Supplier Device Package 484-FPBGA (23x23);5;9;7;10;8;3;4;2;1;600083;600071;122;313;4158;2134;448;544;220;600232;150;278;3857;1695;600063;602117;818;0;69090;1;32840;32841;32842;39526;4;39527;39528;58290;40814;40813;21;21857;39529;39530;30516;39531;34745;76970;87660;106940;11739;11741;11742;107159;107260;113824;111546;121919;121920;30372;111545;85479;81475;53586;2;59071;58147;3;19;24296;24297;32692;37270;32693;1051;27246;29211;29680;29187;45819;54700;15989;15;17;14;39532;19246;41033;30377;99532;61387;73545;45108;73546;73548;73547;34076;34077;30379;30381;30911;39666;30380;29679;56433;46424;57385;54532;56088;29715;29719;111573;28985;28986;43206;79170;102408;45313;39533;10322;34079;34080;34081;107008;107209;107261;107006;107011;107005;106999;107160;107004;107003;107210;58188;30373;30375;30374;32907;32908;32909;107938;1309;22277;11737;24967;11725;19247;11940;12698;121611;121613;12316;11731;121612;51956;57387;121615;57388;121616;57190;121617;11723;11724;121614;11736;5;82137;56184;77173;23;58291;6;16;39584;39585;22897;73837;22898;21079;39534;37273;37274;37084;1444;30378;95607;132319;74490;11726;57392;56025;49173;28246;28247;28248;12763;11869;12616;12294;19251;57402;57403;57404;57405;87661;57408;57409;57410;11727;19252;11729;11730;11733;19253;123156;11734;19254;123157;113743;19255;11735;22865;29184;62;61;3;2;243;1;17;6;0;2;4;7;1;750491;750490;26;32;42;48;63;64;72;80;84;88;96;100;120;125;126;128;132;138;144;150;156;160;162;163;176;192;196;200;216;224;240;250;256;263;264;285;288;291;295;300;310;320;321;324;350;352;360;384;392;400;416;440;448;451;468;469;480;484;500;516;538;540;547;564;576;598;600;612;624;625;640;645;660;676;684;715;750;752;768;780;784;832;848;858;864;896;900;903;960;963;1000;1024;1050;1057;1079;1139;1152;1164;1172;1175;1176;1206;1232;1248;1280;1296;1300;1330;1368;1377;1395;1440;1452;1472;1484;1500;1520;1536;1539;1560;1563;1600;1664;1676;1694;1728;1764;1803;1805;1825;1840;1846;1879;1900;1920;1936;2006;2016;2024;2076;2125;2136;2168;2304;2320;2375;2400;2430;2432;2475;2500;2508;2530;2560;2566;2600;2625;2688;2700;2720;2816;2880;2904;3000;3005;3022;3118;3125;3136;3158;3200;3247;3328;3411;3424;3456;3491;3537;3584;3600;3625;3688;3747;3750;3840;4000;4075;4080;4125;4160;4224;4250;4276;4300;4388;4511;4548;4608;4620;4656;4704;4713;4848;4964;5000;5079;5120;5125;5184;5500;5600;5700;5712;5760;5820;5831;5900;5904;5968;6000;6036;6144;6250;6278;6320;6480;6625;6627;6656;6720;6839;6912;7030;7155;7360;7362;7443;7612;7776;7904;7911;7925;8000;8064;8272;8320;8375;8448;8500;8640;8672;8960;8962;8970;9120;9360;9428;9434;9600;9720;9750;10000;10200;10240;10260;10377;10544;11000;11024;11460;11500;11519;11600;11648;11875;11900;11920;12000;12160;12288;12404;12675;12696;13000;13500;13625;13940;14144;14151;15360;15600;15792;16224;16825;16896;16980;17110;17280;17625;18144;18180;18480;18625;18720;18840;18868;18870;19680;19800;19811;20000;20340;21000;21225;21248;22272;23773;23780;23786;24000;24600;25391;25475;25500;25920;27120;27825;28440;28750;29080;29880;30300;31000;31775;32200;32256;32522;32575;34260;37200;37320;37325;37950;38000;41460;42660;42959;42960;43300;44760;45350;45525;48000;49260;54150;54770;54960;55714;56100;56480;61510;62190;65340;67200;68450;75000;75072;76500;80000;80330;82920;89000;89520;91200;98520;101620;105300;106250;108960;113560;115800;116480;119900;120250;128300;128700;134280;135000;135840;137500;141440;147780;150960;152700;158491;158500;160500;162000;162960;169800;172600;183590;185000;206250;207500;212480;216000;217080;220000;225400;228000;234720;234750;250540;262400;262500;263750;298000;300000;312500;316620;317000;339620;348500;350000;359200;359250;362730;400000;427200;457000;504000;510720;531200;100;128;1
Ultra Librarian 3D Model Ultra Librarian LFXP2-30E-5FN484C CAD Model

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to €439.7687
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to €294.3067
Intel
IC FPGA 532 I/O 780FBGA
Lowest to €111.6336
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to €791.5836

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ €294.3067 €294.3067
2+ €263.8612 €527.7224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess