EN
  • EN
  • DE

S29JL064H70TF100

Part No S29JL064H70TF100
Manufacturer Cypress Semiconductor Corp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1225769-S29JL064H70TF100
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29JL064H70TF100 CAD Model

Description

The S29JL064H70TF100 is a 64 Mbit (64Mb) Flash Memory device manufactured by Cypress Semiconductor Corp (now Infineon Technologies). It's part of the S29JL family, which are known for their reliability and performance in embedded systems requiring non-volatile storage. These flash memories are designed to retain data even when power is off, making them suitable for code storage, data logging, and other critical applications.

Applications

  • Embedded systems
  • Code storage
  • Data logging
  • Networking equipment
  • Automotive electronics

Features

  • 64 Mbit (8 Mbyte) memory density
  • 70 ns access time
  • Sector erase architecture
  • Program/Erase cycles
  • Wide operating voltage range

Benefits

  • High-density non-volatile storage
  • Fast read access
  • Flexible memory organization
  • Reliable data retention
  • Wide range of applications

Additional Details

The S29JL064H70TF100 uses a sector erase architecture, allowing for efficient memory management. The device supports a specified number of program/erase cycles, ensuring reliable data storage over its lifespan. The wide operating voltage range makes it compatible with various systems. The TF100 designation refers to the package type, indicating a specific pinout and physical footprint. Cypress/Infineon provides detailed datasheets, application notes, and programming guidelines for proper implementation. Power supply decoupling and noise reduction techniques are crucial for stable and reliable operation.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess