EN
  • EN
  • DE

S34ML01G100THI000

Part No S34ML01G100THI000
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts ( S )
Description SLC NAND Flash Parallel 3V 1G-bit 128M x 8bit 48-Pin TSOP-I Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1090035-S34ML01G100THI000
Categories OEM Parts( S )
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S34ML01G100THI000 CAD Model

Description

The S34ML01G100THI000 is a 1 Gbit (128M x 8) NAND Flash memory device manufactured by Cypress Semiconductor Corp. This device utilizes a single-level cell (SLC) architecture, providing high performance and reliability. It operates at 3.3V and is available in a 48-TSOP package. This NAND Flash memory is designed for mass storage applications and embedded systems.

Applications

  • Solid-state drives (SSDs): As a storage medium in low-capacity SSDs.
  • USB flash drives: Providing non-volatile storage.
  • Memory cards: Including SD and microSD cards.
  • Embedded systems: Used in devices like digital cameras, MP3 players, and mobile phones.
  • Data loggers: For storing collected data in industrial and scientific applications.

Features

  • Capacity: 1 Gbit (128M x 8).
  • Organization: x8 I/O configuration.
  • Operating Voltage: 3.3V.
  • Interface: Asynchronous interface.
  • Package: 48-TSOP.
  • Page Size: 2KB + 64 bytes spare area.
  • Block Size: 128KB.
  • Endurance: 100,000 program/erase cycles.
  • Data Retention: 10 years.

Benefits

  • High Performance: Fast read and write speeds due to the SLC architecture.
  • Reliability: High endurance and data retention, ensuring long-term data storage.
  • Low Power Consumption: Suitable for portable devices.
  • Compact Size: TSOP package allows for integration in small form-factor devices.
  • Cost-Effective: Provides a balance between performance and cost.

Additional Details

The S34ML01G100THI000 NAND Flash memory includes features such as wear leveling to extend the lifespan of the device. It also supports error correction code (ECC) to ensure data integrity. The device is compliant with RoHS standards. The operating temperature ranges from -40°C to +85°C, making it suitable for a wide range of environmental conditions.

For specific technical details, refer to the Cypress Semiconductor Corp datasheet for the S34ML01G100THI000. The datasheet contains information on timing characteristics, electrical specifications, and package dimensions.

You May Also Be Interested in

Banner Engineering Corporation
SLSK30-1350Q88-1RE75 - Banner Engineering SLSK30-1350Q88-1RE75 EZS PAIR 30mmODSx1350mm
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Semikron
Pbc Driver For One Igbt; 10A; 1700V
Need more? Email Us
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA / Configurable Registered Buffer for DDR2 IC 96-CABGA (13.5x5.5)
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD SKY85314-11 / SKY85314-11 series Front End Evaluation Board
Need more? Email Us
Skyworks Solutions Inc.
Rf & Mw Amplifier Evaluation Board/designer Kit
Need more? Email Us
STMicroelectronics
Need more? Email Us
Murata Electronics North America
Lowest to $0.3269
NXP / Nexperia
IC UART I2C/SPI 24TSSOP / UART IC 1, UART Channel RS232, RS485 128 Byte 24-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess