EN
  • EN
  • DE

SC16IS850LIPW,118

Part No SC16IS850LIPW,118
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART I2C/SPI 24TSSOP / UART IC 1, UART Channel RS232, RS485 128 Byte 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Number of Channels 1, UART
FIFO's 128 Byte
Protocol RS232, RS485
Data Rate (Max) 5Mbps
Voltage - Supply 1.65V ~ 1.95V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number SC16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935293395118
Standard Package 2,500
Win Source Part Number 1008870-SC16IS850LIPW,118
Ultra Librarian 3D Model Ultra Librarian SC16IS850LIPW,118 CAD Model

Description

Product Overview: SC16IS850LIPW,118 by NXP Semiconductors

The SC16IS850LIPW,118 is a cutting-edge interface IC product from NXP Semiconductors, specifically designed to facilitate seamless communication between modern microcontroller-based systems and serial devices. This single UART (Universal Asynchronous Receiver/Transmitter) chip offers a bridge between the serial interface and an I²C-bus or SPI interface, providing a versatile solution for expanding the serial communication capabilities of embedded systems.

Key Features

  • Interface: The device supports both I²C and SPI protocols, ensuring compatibility with a wide range of microcontrollers and processors.
  • Channels: It offers one UART channel, allowing for serial data exchange with peripheral devices such as sensors, modems, or other microcontrollers.
  • Data Rate: High-speed data transfer is achievable with baud rates up to 5 Mbps for efficient communication.
  • FIFO Buffers: Equipped with 64-byte FIFOs (transmit and receive) to enhance data throughput and reduce CPU overhead.
  • Auto Hardware Flow Control: The SC16IS850LIPW,118 supports automatic hardware flow control using CTS/RTS signals, which is critical for preventing data loss during high-speed communications.
  • Programmable Xon/Xoff Flow Control: It also includes software flow control with programmable Xon/Xoff characters, providing additional flexibility in managing data flow.
  • Power Management: Enhanced power management features are integrated, including an automatic sleep mode for reduced power consumption.
  • Package: The device is available in a compact 24-pin TSSOP package, making it suitable for space-constrained applications.
  • Industrial Temperature Range: It operates over an extended temperature range, making it ideal for industrial applications.

Applications

The SC16IS850LIPW,118 is versatile and can be used in a variety of applications, including industrial control, point-of-sale systems, and medical equipment. Its ability to add additional UARTs to an existing system makes it particularly useful for complex projects requiring multiple communication channels.

Why Choose SC16IS850LIPW,118?

For designers and engineers looking to enhance serial communication capabilities without increasing system complexity or footprint, the SC16IS850LIPW,118 from NXP Semiconductors is an excellent choice. Its blend of high-speed operation, large FIFO buffers, and advanced power management features, all in a small package, make it an efficient and reliable solution for a wide range of serial interface applications.

You May Also Be Interested in

NXP / Nexperia
IC UART SINGLE W/FIFO 36-TFBGA
Need more? Email Us
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $40.0896
Texas Instruments
IC QUAD UART 64BYTE FIFO 68PLCC
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 48TQFP
Need more? Email Us
Sipex Corporation
UART IC Channel
Lowest to $1.0400
MaxLinear Inc
IC UART 2.90V - 5.5V 48TQFP / UART IC 1, UART Channel RS232, RS422, RS485 32 Byte 48-TQFP (7x7)
Lowest to $4.8972
Sipex Corporation
2.25V TO 5.5V DUART WITH 16-BYTE
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC / UART IC 2, DUART Channel RS232, RS422 16 Byte 44-PLCC (16.59x16.59)
Need more? Email Us
MaxLinear Inc
IC DUART PCI BUS 3.3V/5V 100TQFP / UART IC 2, DUART Channel RS485 64 Byte 100-TQFP (14x14)
Lowest to $126.2126

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess