EN
  • EN
  • DE
  • IT

S34ML04G200TFA000

Part No S34ML04G200TFA000
Manufacturer Cypress Semiconductor Corp
Catalog Memory
Description IC FLASH 4GBIT PARALLEL 48TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Cypress Semiconductor Corp
Series ML-2
Package Tray
Product Status Discontinued
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NAND
Memory Size 4Gbit
Memory Organization 512M x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 25ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP
Base Product Number S34ML04
Standard Package 96 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 893043-S34ML04G200TFA000
Ultra Librarian 3D Model Ultra Librarian S34ML04G200TFA000 CAD Model

Description

The S34ML04G200TFA000 is a 4Gbit NAND Flash Memory from Cypress Semiconductor Corp.

  • Series: ML-2
  • Application: Memory applications
  • Voltage Supply Range: 2.7V to 3.6V
  • Temperature Range: -40°C to 85°C
  • Memory Size: 4Gbit
  • Memory Organization: 512M x 8
  • Memory Format: FLASH
  • Write Cycle Time (Word/Page): 25ns
  • Memory Interface: Parallel
  • Package Type: 48-TFSOP
  • Mounting Type: Surface Mount
  • Package Quantity: 96 (Tray)
  • Status: Discontinued

You May Also Be Interested in

Infineon Technologies
IC FRAM 64KBIT I2C 1MHZ 8SOIC
Lowest to $4.1752
Micron Technology Inc.
IC FLASH 1GBIT SPI 133MHZ 8WPDFN
Lowest to $52.8239
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Lowest to $0.9085
Microchip Technology
IC EEPROM 128KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 400KHZ 8DIP
Lowest to $0.7995
ISSI, Integrated Silicon Solution Inc
IC DRAM 1GBIT PARALLEL 78TWBGA / SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 78-TWBGA (8x10.5)
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 1MHZ 8SOIC
Lowest to $0.8141
Renesas Electronics America
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 2GBIT PARALLEL 84FBGA
Lowest to $85.3896

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3527 $65.4689
17+ $7.6740 $130.4580
27+ $7.4342 $200.7234
36+ $7.1944 $258.9984
47+ $6.9545 $326.8615
63+ $6.2352 $392.8176
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,480 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess